350-mA, 6-MHz, 1.2Vout High Efficiency Step-Down Converter 6-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 798078-TPS62615YFDT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-XFBGA, DSBGA
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 6MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 350mA
Family Name: TPS62615
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-DSBGA (1.30x.93)
Input Voltage MIN: 2.3V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): FAN5361UC12X; ADP2102YCPZ-1.5; LTC3406ES5-1.2#TR; LTC3406ES5-1.2#PBF;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 350mA 6-XFBGA, DSBGA
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 350mA 6-XFBGA, DSBGA
IC REG BUCK 1.2V 350MA 6DSBGA
IC REG BUCK 1.2V 350MA 6DSBGA
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 350mA 6-XFBGA, DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62615YFDT | 798078-TPS62615YFDT | 296-TPS62615YFDTTR-ND | TPS62615YFDT | TPS62615YFDT | TPS62615YFDT |
| Product Name | TPS62615 350-mA, 6-MHz, 1.2Vout High Efficiency Step-Down Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62615YFDT | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; DSBGA | Other; 6-XFBGA, DSBGA | Other; 6-XFBGA, DSBGA | Other; 6-XFBGA, DSBGA | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 to ? volts |