Texas Instruments TPS62624 600-mA, 6-MHz, Vout 1.2V, 90% Efficiency Step-Down Converter TPS62624YFFT

Description
600-mA, 6-MHz, Vout 1.2V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85
Request a Quote
Description
600-mA, 6-MHz, Vout 1.2V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62624YFFT is a synchronous step-down DC/DC converter designed for battery-powered portable applications, capable of delivering up to 600 mA of load current. It operates with a regulated switching frequency of 6 MHz and achieves an efficiency of up to 90%. The device supports a wide input voltage range from 2.3 V to 5.5 V, making it suitable for various applications powered by Li-Ion batteries. The output voltage is fixed at 1.2 V, with a total DC voltage accuracy of ±2%. In light-load conditions, the TPS62624YFFT can enter power-save mode, reducing quiescent current to a typical value of 31 OºA, which helps extend battery life. For applications sensitive to noise, the device can be configured to operate in fixed-frequency PWM mode. It features built-in protections for current overload and thermal shutdown, ensuring reliable operation. The converter is packaged in a compact 6-pin chip-scale package, facilitating a small solution size of less than 12 mm². Operating temperature ranges from -40°C to 85°C, making it suitable for a variety of environmental conditions.

Datasheet Summary
Powered by GS/AI

The TPS62624YFFT is a synchronous step-down DC/DC converter designed for battery-powered portable applications, capable of delivering up to 600 mA of load current. It operates with a regulated switching frequency of 6 MHz and achieves an efficiency of up to 90%. The device supports a wide input voltage range from 2.3 V to 5.5 V, making it suitable for various applications powered by Li-Ion batteries. The output voltage is fixed at 1.2 V, with a total DC voltage accuracy of ±2%. In light-load conditions, the TPS62624YFFT can enter power-save mode, reducing quiescent current to a typical value of 31 OºA, which helps extend battery life. For applications sensitive to noise, the device can be configured to operate in fixed-frequency PWM mode. It features built-in protections for current overload and thermal shutdown, ensuring reliable operation. The converter is packaged in a compact 6-pin chip-scale package, facilitating a small solution size of less than 12 mm². Operating temperature ranges from -40°C to 85°C, making it suitable for a variety of environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
TPS62624 600-mA, 6-MHz, Vout 1.2V, 90% Efficiency Step-Down Converter - TPS62624YFFT - Texas Instruments
Dallas, TX, United States
TPS62624 600-mA, 6-MHz, Vout 1.2V, 90% Efficiency Step-Down Converter
TPS62624YFFT
TPS62624 600-mA, 6-MHz, Vout 1.2V, 90% Efficiency Step-Down Converter TPS62624YFFT
600-mA, 6-MHz, Vout 1.2V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85

600-mA, 6-MHz, Vout 1.2V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62624YFFT - 798081-TPS62624YFFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62624YFFT
798081-TPS62624YFFT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62624YFFT 798081-TPS62624YFFT
Manufacturer: Texas Instruments Win Source Part Number: 798081-TPS62624YFFT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-UFBGA, DSBGA Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 6MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA Family Name: TPS62624 Output Voltage: 1.2V Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DSBGA Input Voltage MIN: 2.3V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): AS1382A-BWLT-12 ; BU90009GWZ-E2; BU90008GWZ-E2; FAN5361UC12X; Introduction Date: March 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798081-TPS62624YFFT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-UFBGA, DSBGA
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 6MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 600mA
Family Name: TPS62624
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-DSBGA
Input Voltage MIN: 2.3V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): AS1382A-BWLT-12 ; BU90009GWZ-E2; BU90008GWZ-E2; FAN5361UC12X;
Introduction Date: March 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62624YFFTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62624YFFTCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62624YFFTCT-ND
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 6-UFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 6-UFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62624YFFTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62624YFFTTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62624YFFTTR-ND
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 6-UFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 6-UFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62624YFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62624YFFT
Voltage Regulators - DC DC Switching Regulators TPS62624YFFT
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 6-UFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 6-UFBGA, DSBGA

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62624YFFT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62624YFFT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62624YFFT
IC REG BUCK 1.2V 600MA 6DSBGA

IC REG BUCK 1.2V 600MA 6DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62624YFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62624YFFT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62624YFFT
IC REG BUCK 1.2V 600MA 6DSBGA

IC REG BUCK 1.2V 600MA 6DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62624YFFT 798081-TPS62624YFFT 296-TPS62624YFFTCT-ND TPS62624YFFT TPS62624YFFT TPS62624YFFT
Product Name TPS62624 600-mA, 6-MHz, Vout 1.2V, 90% Efficiency Step-Down Converter PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62624YFFT Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck; Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; DSBGA Other; 6-UFBGA, DSBGA Other; 6-UFBGA, DSBGA Other; 6-UFBGA, DSBGA
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 1.2 volts 1.2 volts 1.2 volts 1.2 to ? volts 1.2 volts
Unlock Full Specs
to access all available technical data