Programmable mid input voltage range Power Management IC (PMIC) for Apollo Lake processors 64-VQFN -40 to 85 Product overview: TPS650940A0RSKR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS650940A0RSKR can be used for catalog matching and distributor lookup.
Win Source Part Number: 962269-TPS650940A0RS
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Series: D-CAP2™
Package: Tape & Reel (TR)
Applications: Controller/Converter
Standard Package: 2,000
Mounting: SMD (SMT)
Voltage - Output: Multiple
Voltage - Input: 5.6V ~ 21V
Number of Outputs: 12
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TPS650940
IC REG CTRLR/CONV 12OUT 64QFN
IC REG CTRLR/CONV 12OUT 64QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-TPS650940A0RSKR | 962269-TPS650940A0RSKR | TPS650940A0RSKR | TPS650940A0RSKR |
| Product Name | VQFN Power Management IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |