Texas Instruments PMIC - PMIC - Battery Management - TPS65023RSBR TPS65023RSBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 034455-TPS65023RSBR Packaging: Reel - TR Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: TPS65023 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-WQFN (5x5) Purpose: Power Management Alternative Parts (Cross-Reference): TPS65023RSB; TPS65023RSBT; TPS65023RSBRG4; TPS65023RSBTG4; Introduction Date: November 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034455-TPS65023RSBR Packaging: Reel - TR Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: TPS65023 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-WQFN (5x5) Purpose: Power Management Alternative Parts (Cross-Reference): TPS65023RSB; TPS65023RSBT; TPS65023RSBRG4; TPS65023RSBTG4; Introduction Date: November 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - TPS65023RSBR - 034455-TPS65023RSBR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - TPS65023RSBR
034455-TPS65023RSBR
PMIC - PMIC - Battery Management - TPS65023RSBR 034455-TPS65023RSBR
Manufacturer: Texas Instruments Win Source Part Number: 034455-TPS65023RSBR Packaging: Reel - TR Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: TPS65023 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-WQFN (5x5) Purpose: Power Management Alternative Parts (Cross-Reference): TPS65023RSB; TPS65023RSBT; TPS65023RSBRG4; TPS65023RSBTG4; Introduction Date: November 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034455-TPS65023RSBR
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Family Name: TPS65023
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-WQFN (5x5)
Purpose: Power Management
Alternative Parts (Cross-Reference): TPS65023RSB; TPS65023RSBT; TPS65023RSBRG4; TPS65023RSBTG4;
Introduction Date: November 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.5V 6V Power Management IC
713-TPS65023RSBR
2.5V 6V Power Management IC 713-TPS65023RSBR
Power Management IC 2.5V to 6V 40-Pin WQFN EP T/R Product overview: TPS65023RSBR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 6V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.5V, 6V, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-TPS65023RSBR can be used for catalog matching and distributor lookup.

Power Management IC 2.5V to 6V 40-Pin WQFN EP T/R Product overview: TPS65023RSBR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 6V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.5V, 6V, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-TPS65023RSBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Battery Management - TPS65023RSBR - ODG (Origin Data Global)
Shenzhen, China
Battery Management
TPS65023RSBR
Battery Management TPS65023RSBR
IC BAT PWR MGMT LI-ION 1C 40WQFN

IC BAT PWR MGMT LI-ION 1C 40WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 034455-TPS65023RSBR 713-TPS65023RSBR TPS65023RSBR
Product Name PMIC - PMIC - Battery Management - TPS65023RSBR 2.5V 6V Power Management IC Battery Management
Package Type Other; 40-WQFN (5x5) Other; QFN Other; 40-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444525P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A4989SLDTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
VIN 3 to 5.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
UC1832-SP Precision Low Dropout Linear Controllers - 5962-9326501VCA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
PMIC - Voltage Regulators - Linear - CA3085A3 - Lingto Electronic Limited
Specs
Output Polarity Positive
Special Features Internal Current Limit; Current Limit
IOUT 0.1000 amps
View Details