Texas Instruments TPS62590 2.25MHz, 1A Step-Down Converter in 2 x 2 SON Package TPS62590DRVT

Description
2.25MHz, 1A Step-Down Converter in 2 x 2 SON Package 6-SON -40 to 85
Request a Quote Datasheet
Description
2.25MHz, 1A Step-Down Converter in 2 x 2 SON Package 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62590 2.25MHz, 1A Step-Down Converter in 2 x 2 SON Package - TPS62590DRVT - Texas Instruments
Dallas, TX, United States
TPS62590 2.25MHz, 1A Step-Down Converter in 2 x 2 SON Package
TPS62590DRVT
TPS62590 2.25MHz, 1A Step-Down Converter in 2 x 2 SON Package TPS62590DRVT
2.25MHz, 1A Step-Down Converter in 2 x 2 SON Package 6-SON -40 to 85

2.25MHz, 1A Step-Down Converter in 2 x 2 SON Package 6-SON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62590DRVT - 034407-TPS62590DRVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62590DRVT
034407-TPS62590DRVT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62590DRVT 034407-TPS62590DRVT
Manufacturer: Texas Instruments Win Source Part Number: 034407-TPS62590DRVT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (2x2) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.75V Maximum Output Voltage: 5.5V Minimum Input Voltage: 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034407-TPS62590DRVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.75V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-24173-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-24173-2-ND
Voltage Regulators - DC DC Switching Regulators 296-24173-2-ND
Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 1A 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 1A 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-24173-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-24173-1-ND
Voltage Regulators - DC DC Switching Regulators 296-24173-1-ND
Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 1A 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 1A 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-24173-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-24173-6-ND
Voltage Regulators - DC DC Switching Regulators 296-24173-6-ND
Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 1A 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 1A 6-WDFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62590DRVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62590DRVT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62590DRVT
IC REG BUCK ADJUSTABLE 1A 6SON

IC REG BUCK ADJUSTABLE 1A 6SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62590DRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62590DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62590DRVT
IC REG BUCK ADJ 1A 6WSON

IC REG BUCK ADJ 1A 6WSON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62590DRVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62590DRVT
Voltage Regulators - DC DC Switching Regulators TPS62590DRVT
Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 1A 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 1A 6-WDFN Exposed Pad

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62590DRVT 034407-TPS62590DRVT 296-24173-2-ND TPS62590DRVT TPS62590DRVT TPS62590DRVT
Product Name TPS62590 2.25MHz, 1A Step-Down Converter in 2 x 2 SON Package PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62590DRVT Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SON Other; 6-SON (2x2) Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 0.7500 to 5.5 volts 0.7500 volts 0.7500 to 5.5 volts 0.7500 volts 0.7500 to 5.5 volts
Unlock Full Specs
to access all available technical data