The TPS62510DRCTG4 is a high-efficiency step-down converter designed for low input voltage applications, with an input voltage range of 1.8 V to 3.8 V. It delivers up to 1.5 A output current and achieves efficiency levels of up to 96%. The device operates at a fixed frequency of 1.5 MHz in PWM mode, ensuring stable performance across varying load conditions. It features a quiescent current of 22 OºA, making it suitable for battery-powered applications. The output voltage is adjustable, and the converter includes output voltage tracking for reliable sequencing. Packaged in a compact 3 mm x 3 mm VSON format, the TPS62510 is ideal for portable devices, point-of-load regulation, and applications requiring efficient power management.
Adjustable, 96% Efficiency, 1.5A Buck Converter for low input voltages 10-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1112417-TPS62510DRCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Down
Maximum Input Voltage: 3.8V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 3.8V
Minimum Input Voltage: 1.8V
Alternative Parts (Cross-Reference): TPS62510DRCRG4; SC251MLTRT; TPS62510DRCTG4; TPS62510DRCT;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A 10-VFDFN Exposed Pad
IC REG BUCK ADJ 1.5A 10VSON
IC REG BUCK ADJ 1.5A 10VSON
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62510DRCTG4 | 1112417-TPS62510DRCTG4 | TPS62510DRCTG4-ND | TPS62510DRCTG4 | TPS62510DRCTG4 | TPS62510DRCTG4 |
| Product Name | TPS62510 Adjustable, 96% Efficiency, 1.5A Buck Converter for low input voltages | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62510DRCTG4 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; VSON | Other; 10-VSON (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Tracking,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 0.6000 to 3.8 volts | 0.6000 volts | 0.6000 to 3.8 volts | 0.6000 to 3.8 volts | 0.6000 volts |