Manufacturer: Texas Instruments
Win Source Part Number: 937299-TPS6508640RSK
Series: D-CAP2™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series Controller/Converter
Package: 64-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS6508640
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG CTLR DGTL CAM 9OUT 64VQFN Product overview: TPS6508640RSKR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS6508640RSKR can be used for catalog matching and distributor lookup.
D-CAP2™ Controller/Converter
IC REG CTLR DGTL CAM 9OUT 64VQFN
IC REG CTLR DGTL CAM 9OUT 64VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 937299-TPS6508640RSKR | 750-TPS6508640RSKR | TPS6508640RSKR-ND | TPS6508640RSKR | TPS6508640RSKR |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS6508640RSKR | Power Management IC | Power Management - Specialized | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | Other; 64-VQFN (8x8) | Other; Tape & Reel (TR) | Other; 64-VFQFN Exposed Pad | Other; 64-VFQFN Exposed Pad | Other; 64-VFQFN Exposed Pad |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| IOUT | 3 amps | ||||
| VIN | 21 volts |