Texas Instruments TPS62620 600-mA, 6-MHz, Vout 1.82V, 90% Efficiency Step-Down Converter TPS62620YFFT

Description
600-mA, 6-MHz, Vout 1.82V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85
Request a Quote Datasheet
Description
600-mA, 6-MHz, Vout 1.82V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62620 600-mA, 6-MHz, Vout 1.82V, 90% Efficiency Step-Down Converter - TPS62620YFFT - Texas Instruments
Dallas, TX, United States
TPS62620 600-mA, 6-MHz, Vout 1.82V, 90% Efficiency Step-Down Converter
TPS62620YFFT
TPS62620 600-mA, 6-MHz, Vout 1.82V, 90% Efficiency Step-Down Converter TPS62620YFFT
600-mA, 6-MHz, Vout 1.82V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85

600-mA, 6-MHz, Vout 1.82V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62620YFFT - 1112425-TPS62620YFFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62620YFFT
1112425-TPS62620YFFT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62620YFFT 1112425-TPS62620YFFT
Manufacturer: Texas Instruments Win Source Part Number: 1112425-TPS62620YFFT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 6MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DSBGA Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.82V Minimum Input Voltage: 2.3V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112425-TPS62620YFFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 6MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DSBGA
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.82V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62620YFFTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62620YFFTCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62620YFFTCT-ND
Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA 6-UFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA 6-UFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62620YFFTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62620YFFTTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62620YFFTTR-ND
Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA 6-UFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA 6-UFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62620YFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62620YFFT
Voltage Regulators - DC DC Switching Regulators TPS62620YFFT
Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA 6-UFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA 6-UFBGA, DSBGA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62620YFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62620YFFT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62620YFFT
IC REG BUCK 1.82V 600MA 6DSBGA

IC REG BUCK 1.82V 600MA 6DSBGA

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62620YFFT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62620YFFT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62620YFFT
IC REG BUCK 1.82V 600MA 6DSBGA

IC REG BUCK 1.82V 600MA 6DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62620YFFT 1112425-TPS62620YFFT 296-TPS62620YFFTCT-ND TPS62620YFFT TPS62620YFFT TPS62620YFFT
Product Name TPS62620 600-mA, 6-MHz, Vout 1.82V, 90% Efficiency Step-Down Converter PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62620YFFT Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; DSBGA Other; 6-DSBGA Other; 6-UFBGA, DSBGA Other; 6-UFBGA, DSBGA
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 1.82 volts 1.82 volts 1.82 volts 1.82 to ? volts 1.82 volts
Unlock Full Specs
to access all available technical data