Texas Instruments TPS62623 600-mA, 6-MHz, Vout 1.225V, 90% Efficiency Step-Down Converter TPS62623YFDT

Description
600-mA, 6-MHz, Vout 1.225V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85
Request a Quote Datasheet
Description
600-mA, 6-MHz, Vout 1.225V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62623 600-mA, 6-MHz, Vout 1.225V, 90% Efficiency Step-Down Converter - TPS62623YFDT - Texas Instruments
Dallas, TX, United States
TPS62623 600-mA, 6-MHz, Vout 1.225V, 90% Efficiency Step-Down Converter
TPS62623YFDT
TPS62623 600-mA, 6-MHz, Vout 1.225V, 90% Efficiency Step-Down Converter TPS62623YFDT
600-mA, 6-MHz, Vout 1.225V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85

600-mA, 6-MHz, Vout 1.225V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62623YFDTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62623YFDTTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62623YFDTTR-ND
Buck Switching Regulator IC Positive Fixed 1.225V 1 Output 600mA 6-XFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.225V 1 Output 600mA 6-XFBGA, DSBGA

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62623YFDT - 1272929-TPS62623YFDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62623YFDT
1272929-TPS62623YFDT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62623YFDT 1272929-TPS62623YFDT
Manufacturer: Texas Instruments Win Source Part Number: 1272929-TPS62623YFDT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-XFBGA, DSBGA Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 6MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA Family Name: TPS62623 Output Voltage: 1.225V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 6-DSBGA (1.30x.93) Input Voltage MIN: 2.3V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): BU90009GWZ-E2; BU90008GWZ-E2; AS1382A-BWLT-12; Introduction Date: November 01, 2009 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272929-TPS62623YFDT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-XFBGA, DSBGA
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 6MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 600mA
Family Name: TPS62623
Output Voltage: 1.225V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-DSBGA (1.30x.93)
Input Voltage MIN: 2.3V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): BU90009GWZ-E2; BU90008GWZ-E2; AS1382A-BWLT-12;
Introduction Date: November 01, 2009
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62623YFDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62623YFDT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62623YFDT
IC REG BUCK 1.225V 600MA 6DSBGA

IC REG BUCK 1.225V 600MA 6DSBGA

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62623YFDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62623YFDT
Voltage Regulators - DC DC Switching Regulators TPS62623YFDT
Buck Switching Regulator IC Positive Fixed 1.225V 1 Output 600mA 6-XFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.225V 1 Output 600mA 6-XFBGA, DSBGA

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62623YFDT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62623YFDT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62623YFDT
IC REG BUCK 1.225V 600MA 6DSBGA

IC REG BUCK 1.225V 600MA 6DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62623YFDT 296-TPS62623YFDTTR-ND 1272929-TPS62623YFDT TPS62623YFDT TPS62623YFDT TPS62623YFDT
Product Name TPS62623 600-mA, 6-MHz, Vout 1.225V, 90% Efficiency Step-Down Converter Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62623YFDT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DSBGA Other; 6-XFBGA, DSBGA Other; 6-XFBGA, DSBGA Other; 6-XFBGA, DSBGA
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1.23 volts 1.23 volts 1.23 volts 1.23 volts 1.23 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

LM20145-Q1 Automotive Grade 2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20145QMHE/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
9 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM20124QMHX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Life Cycle Stage Active
Output Voltage 0.8000 volts
View Details
2 suppliers
LM21305 3-18V, 5A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM21305SQE/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; WQFN
View Details
6 suppliers
LM22679 5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Adjustable Soft-Start & Current Limit - LM22679TJ-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
9 suppliers