IC REG BUCK ADJ 1A/1A DL 14VQFN
IC REG BUCK ADJ 1A/1A DL 14VQFN
IC REG BUCK ADJ 1A/1A DL 14VQFN
IC REG BUCK ADJ 1A/1A DL 14VQFN
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS62441RQRRDKR-ND | TPS62441RQRR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable |
| Package Type | Other; 14-VFQFN | Other; 14-VFQFN |
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs |
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 volts |