350-mA, 6-MHz, 1.8Vout High Efficiency Step-Down Converter 6-DSBGA -40 to 85
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 350mA 6-XFBGA, DSBGA
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 350mA 6-XFBGA, DSBGA
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 350mA 6-XFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 798079-TPS62619YFDT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-XFBGA, DSBGA
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 6MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 350mA
Family Name: TPS62619
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-DSBGA (1.30x.93)
Input Voltage MIN: 2.3V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): ST1S15J18R; FAN5361UC18X; FAN5361UC182X; ADP2102YCPZ-1.5;
Introduction Date: April 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 350mA 6-XFBGA, DSBGA
IC REG BUCK 1.8V 350MA 6DSBGA
IC REG BUCK 1.8V 350MA 6DSBGA
IC REG BUCK 1.8V 0.35A 6DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS62619YFDT | 296-TPS62619YFDTCT-ND | 798079-TPS62619YFDT | TPS62619YFDT | TPS62619YFDT | TPS62619YFDT | 815-TPS62619YFDT |
| Product Name | TPS62619 350-mA, 6-MHz, 1.8Vout High Efficiency Step-Down Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62619YFDT | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK 1.8V 0.35A 6DSBGA |
| Configuration / Function | Buck | Buck | Buck; Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; DSBGA | Other; 6-XFBGA, DSBGA | Other; 6-XFBGA, DSBGA | Other; 6-XFBGA, DSBGA | Other; 6-XFBGA, DSBGA | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts | 1.8 volts | 1.8 volts |