500-mA, 6-MHz Synchronous Step-Down Converter in Chip Scale Packaging 6-DSBGA -40 to 85
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 6-UFBGA, DSBGA
IC REG BUCK 1.8V 500MA 6DSBGA
IC REG BUCK 1.8V 500MA 6DSBGA
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 6-UFBGA, DSBGA
IC REG BUCK 1.8V 500MA 6DSBGA
| Texas Instruments | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62601YFFR | 296-23831-2-ND | TPS62601YFFR | TPS62601YFFR | TPS62601YFFR | TPS62601YFFR |
| Product Name | TPS62601 500-mA, 6-MHz Synchronous Step-Down Converter in Chip Scale Packaging | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-UFBGA, DSBGA | Other; 6-UFBGA, DSBGA | Other; 6-UFBGA, DSBGA | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 to ? volts | 1.8 volts |