Texas Instruments Standard Linear and Logic 5.4V 24V Power Management IC TPS650830ZAJT

Description
Power Management Unit 5.4V to 24V 168-Pin NFBGA T/R Product overview: TPS650830ZAJT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.4V, 24V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.4V, 24V, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS650830ZAJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Management Unit 5.4V to 24V 168-Pin NFBGA T/R Product overview: TPS650830ZAJT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.4V, 24V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.4V, 24V, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS650830ZAJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.4V 24V Power Management IC
750-TPS650830ZAJT
5.4V 24V Power Management IC 750-TPS650830ZAJT
Power Management Unit 5.4V to 24V 168-Pin NFBGA T/R Product overview: TPS650830ZAJT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.4V, 24V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.4V, 24V, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS650830ZAJT can be used for catalog matching and distributor lookup.

Power Management Unit 5.4V to 24V 168-Pin NFBGA T/R Product overview: TPS650830ZAJT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.4V, 24V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.4V, 24V, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS650830ZAJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS650830ZAJT - 1112519-TPS650830ZAJT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS650830ZAJT
1112519-TPS650830ZAJT
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS650830ZAJT 1112519-TPS650830ZAJT
Manufacturer: Texas Instruments Win Source Part Number: 1112519-TPS650830ZAJ T Packaging: Reel - TR Applications: Converter, Mobile PCs Mounting: SMD (SMT) Voltage - Input: 5.4 V to 24 V Number of Outputs: 8 Output Voltage: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 168-NFBGA (7x7) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112519-TPS650830ZAJT
Packaging: Reel - TR
Applications: Converter, Mobile PCs
Mounting: SMD (SMT)
Voltage - Input: 5.4 V to 24 V
Number of Outputs: 8
Output Voltage: Multiple
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 168-NFBGA (7x7)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS650830ZAJT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS650830ZAJT
PMIC - Voltage Regulators - Special Purpose TPS650830ZAJT
IC REG CONV MOBILE 8OUT 168NFBGA

IC REG CONV MOBILE 8OUT 168NFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-TPS650830ZAJT 1112519-TPS650830ZAJT TPS650830ZAJT
Product Name 5.4V 24V Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - TPS650830ZAJT PMIC - Voltage Regulators - Special Purpose
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24295RGER - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management - Specialized - 620-ACS37800KMCTR-030B3-SPITR-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details