Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - TPS65020RHAR TPS65020RHAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 034447-TPS65020RHAR Packaging: Reel - TR Fault Protection: Over Temperature, Under Voltage Battery Chemistry: Lithium-Ion/Polymer Family Name: TPS65020 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-VQFN (6x6) Purpose: Power Management Alternative Parts (Cross-Reference): TPS65020RHAT; TPS65020RHARG4; TPS65020RHATG4; Introduction Date: November 01, 2004 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034447-TPS65020RHAR Packaging: Reel - TR Fault Protection: Over Temperature, Under Voltage Battery Chemistry: Lithium-Ion/Polymer Family Name: TPS65020 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-VQFN (6x6) Purpose: Power Management Alternative Parts (Cross-Reference): TPS65020RHAT; TPS65020RHARG4; TPS65020RHATG4; Introduction Date: November 01, 2004 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - TPS65020RHAR - 034447-TPS65020RHAR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - TPS65020RHAR
034447-TPS65020RHAR
PMIC - PMIC - Battery Management - TPS65020RHAR 034447-TPS65020RHAR
Manufacturer: Texas Instruments Win Source Part Number: 034447-TPS65020RHAR Packaging: Reel - TR Fault Protection: Over Temperature, Under Voltage Battery Chemistry: Lithium-Ion/Polymer Family Name: TPS65020 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-VQFN (6x6) Purpose: Power Management Alternative Parts (Cross-Reference): TPS65020RHAT; TPS65020RHARG4; TPS65020RHATG4; Introduction Date: November 01, 2004 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034447-TPS65020RHAR
Packaging: Reel - TR
Fault Protection: Over Temperature, Under Voltage
Battery Chemistry: Lithium-Ion/Polymer
Family Name: TPS65020
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-VQFN (6x6)
Purpose: Power Management
Alternative Parts (Cross-Reference): TPS65020RHAT; TPS65020RHARG4; TPS65020RHATG4;
Introduction Date: November 01, 2004
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
VQFN Power Management IC
713-TPS65020RHAR
VQFN Power Management IC 713-TPS65020RHAR
6-channel Power Management IC (PMIC) with 3DC/DCs, 3 LDOs, I2C interface and dynamic voltage scaling 40-VQFN -40 to 85 Product overview: TPS65020RHAR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-TPS65020RHAR can be used for catalog matching and distributor lookup.

6-channel Power Management IC (PMIC) with 3DC/DCs, 3 LDOs, I2C interface and dynamic voltage scaling 40-VQFN -40 to 85 Product overview: TPS65020RHAR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-TPS65020RHAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Battery Management - TPS65020RHAR - ODG (Origin Data Global)
Shenzhen, China
Battery Management
TPS65020RHAR
Battery Management TPS65020RHAR
IC BATT PWR MGMT LI-ION 40VQFN

IC BATT PWR MGMT LI-ION 40VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 034447-TPS65020RHAR 713-TPS65020RHAR TPS65020RHAR
Product Name PMIC - PMIC - Battery Management - TPS65020RHAR VQFN Power Management IC Battery Management
Package Type Other; 40-VQFN (6x6) Other; VQFN EP Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2982SLWTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Battery Chargers - BQ21040DBVR - ODG (Origin Data Global)
Specs
Package Type SOT23; Other; SOT-23-6
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Regulators - 2444534P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details