800-mA, 6-MHz Synchronous Step-Down Converter in Chip Scale Packaging 9-DSBGA -40 to 85
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.75V (1.05V, 1.2V) 1 Output 800mA 9-UFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 034409-TPS62650YFFR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable (Programmable)
Topology: Buck
Frequency - Switching: 6MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-DSBGA (1.2x1.3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.75V (1.05V, 1.2V)
Maximum Output Voltage: 1.44V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC REG BCK ADJ/PROG 800MA 9DSBGA
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.75V (1.05V, 1.2V) 1 Output 800mA 9-UFBGA, DSBGA
IC REG BUCK ADJ 800MA 9DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62650YFFR | 296-25107-2-ND | 034409-TPS62650YFFR | TPS62650YFFR | TPS62650YFFR | TPS62650YFFR |
| Product Name | TPS62650 800-mA, 6-MHz Synchronous Step-Down Converter in Chip Scale Packaging | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62650YFFR | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable (Programmable) | Adjustable / Variable; Adjustable (Programmable) | ||
| Package Type | Other; DSBGA | Other; 9-UFBGA, DSBGA | Other; 9-DSBGA (1.2x1.3) | Other; 9-UFBGA, DSBGA | ||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.7500 to 1.44 volts | 0.7500 to 1.44 volts | 0.7500 to 1.2 volts | 0.7500 to 1.44 volts | 0.7500 volts |