500-mA, 6-MHz High-Efficiency Step-Down Converter in Low Profile Chip Scale Packaging, Vout=1.26V 6-DSBGA -40 to 85
Buck Switching Regulator IC Positive Fixed 1.26V 1 Output 500mA 6-XFBGA, DSBGA
Buck Switching Regulator IC Positive Fixed 1.26V 1 Output 500mA 6-XFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1112439-TPS62674YFDT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 5.45MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DSBGA (1.30x.93)
Purpose: Step-Down
Maximum Input Voltage: 4.8V
Nominal Output Voltage (Min/Fixed): 1.26V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC REG BUCK 1.26V 500MA 6DSBGA
Buck Switching Regulator IC Positive Fixed 1.26V 1 Output 500mA 6-XFBGA, DSBGA
IC REG BUCK 1.26V 500MA 6DSBGA
IC REG BUCK 1.26V 500MA 6DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS62674YFDT | 296-TPS62674YFDTCT-ND | 1112439-TPS62674YFDT | TPS62674YFDT | TPS62674YFDT | TPS62674YFDT | 815-TPS62674YFDT |
| Product Name | TPS62674 500-mA, 6-MHz High-Efficiency Step-Down Converter in Low Profile Chip Scale Packaging, Vout=1.26V | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62674YFDT | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK 1.26V 500MA 6DSBGA |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; DSBGA | Other; 6-XFBGA, DSBGA | Other; 6-DSBGA (1.30x.93) | Other; 6-XFBGA, DSBGA | Other; 6-XFBGA, DSBGA | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.26 volts | 1.26 volts | 1.26 volts | 1.26 to ? volts | 1.26 volts | 1.26 volts |