500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.26V, with output capacitor discharge 6-DSLGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272934-TPS62679ZYFM
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 6-DSLGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-XFLGA, DSLGA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Family Part Number: TPS62679
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.26V
Switching Frequency: 5.45MHz
Voltage - Input (Minimum): 2.3V
Voltage - Input (Maximum): 4.8V
Buck Switching Regulator IC Positive Fixed 1.26V 1 Output 500mA 6-XFLGA, DSLGA
IC REG BUCK 1.26V 500MA 6DSLGA
IC REG BUCK 1.26V 500MA 6DSLGA
IC REG BUCK 1.26V 0.5A 6DSLGA
Buck Switching Regulator IC Positive Fixed 1.26V 1 Output 500mA 6-XFLGA, DSLGA
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62679ZYFMR | 1272934-TPS62679ZYFMR | 296-28237-2-ND | TPS62679ZYFMR | TPS62679ZYFMR | 815-TPS62679ZYFMR | TPS62679ZYFMR |
| Product Name | TPS62679 500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.26V, with output capacitor discharge | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62679ZYFMR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK 1.26V 0.5A 6DSLGA | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; DSLGA | Other; 6-XFLGA, DSLGA | Other; 6-XFLGA, DSLGA | Other; 6-XFLGA, DSLGA | Other; 6-XFLGA, DSLGA | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification | Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 1.26 volts | 1.26 volts | 1.26 volts | 1.26 volts | 1.26 volts | 1.26 to ? volts |