1000mA, 6MHz Synchronous Step-Down Converter in Chip Scale Packaging 6-DSBGA -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS62661YFFR |
| Product Name | TPS62661 1000mA, 6MHz Synchronous Step-Down Converter in Chip Scale Packaging |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; DSBGA |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification |
| Output Voltage | 1.8 volts |