Texas Instruments Standard Linear and Logic Power Management IC TPS650830ZCGT

Description
Programmable mid-input voltage range Power Management IC (PMIC) for Skylake processors 159-NFBGA -40 to 85 Product overview: TPS650830ZCGT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS650830ZCGT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Programmable mid-input voltage range Power Management IC (PMIC) for Skylake processors 159-NFBGA -40 to 85 Product overview: TPS650830ZCGT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS650830ZCGT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-TPS650830ZCGT
Power Management IC 750-TPS650830ZCGT
Programmable mid-input voltage range Power Management IC (PMIC) for Skylake processors 159-NFBGA -40 to 85 Product overview: TPS650830ZCGT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS650830ZCGT can be used for catalog matching and distributor lookup.

Programmable mid-input voltage range Power Management IC (PMIC) for Skylake processors 159-NFBGA -40 to 85 Product overview: TPS650830ZCGT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS650830ZCGT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS650830ZCGT - 1112520-TPS650830ZCGT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS650830ZCGT
1112520-TPS650830ZCGT
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS650830ZCGT 1112520-TPS650830ZCGT
Manufacturer: Texas Instruments Win Source Part Number: 1112520-TPS650830ZCG T Packaging: Reel - TR Applications: Converter, Mobile PCs Mounting: SMD (SMT) Voltage - Input: 5.4 V to 24 V Number of Outputs: 8 Output Voltage: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 159-NFBGA (9x9) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112520-TPS650830ZCGT
Packaging: Reel - TR
Applications: Converter, Mobile PCs
Mounting: SMD (SMT)
Voltage - Input: 5.4 V to 24 V
Number of Outputs: 8
Output Voltage: Multiple
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 159-NFBGA (9x9)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS650830ZCGT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS650830ZCGT
PMIC - Voltage Regulators - Special Purpose TPS650830ZCGT
IC REG CONV MOBILE 8OUT 159NFBGA

IC REG CONV MOBILE 8OUT 159NFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-TPS650830ZCGT 1112520-TPS650830ZCGT TPS650830ZCGT
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - TPS650830ZCGT PMIC - Voltage Regulators - Special Purpose
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management - Specialized - 620-1997-6-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Power Supply Controllers, Monitors - 1727-NEX81812DAZTR-ND - DigiKey
Specs
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details