Manufacturer: Texas Instruments
Win Source Part Number: 798105-TPS65086470RS
Series: *
Packaging: Reel package
Package: 64-VFQFN Exposed Pad
Mounting: SMD
Family Name: TPS650864
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-QFN (8x8)
Alternative Parts (Cross-Reference): TPS65086470RSKR;
Introduction Date: February 16, 2017
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Programmable Multi Channel PMIC to 64-Pin VQFN EP T/R Product overview: TPS65086470RSKT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65086470RSKT can be used for catalog matching and distributor lookup.
D-CAP2™ Controller/Converter
D-CAP2™ Controller/Converter
D-CAP2™ Controller/Converter
IC REG CTLR DGTL CAM 9OUT 64VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 798105-TPS65086470RSKT | 750-TPS65086470RSKT | 296-45451-6-ND | TPS65086470RSKT |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65086470RSKT | VQFN Power Management IC | Power Management - Specialized | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; 64-VFQFN Exposed Pad | Other; 64-VFQFN Exposed Pad | Other; 64-VFQFN Exposed Pad |