Texas Instruments TPS62560 2.25MHz 600mA Step-Down Converter in 2x2mm SON Package TPS62560DRVRG4

Description
2.25MHz 600mA Step-Down Converter in 2x2mm SON Package 6-SON -40 to 85
Request a Quote Datasheet
Description
2.25MHz 600mA Step-Down Converter in 2x2mm SON Package 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62560 2.25MHz 600mA Step-Down Converter in 2x2mm SON Package - TPS62560DRVRG4 - Texas Instruments
Dallas, TX, United States
TPS62560 2.25MHz 600mA Step-Down Converter in 2x2mm SON Package
TPS62560DRVRG4
TPS62560 2.25MHz 600mA Step-Down Converter in 2x2mm SON Package TPS62560DRVRG4
2.25MHz 600mA Step-Down Converter in 2x2mm SON Package 6-SON -40 to 85

2.25MHz 600mA Step-Down Converter in 2x2mm SON Package 6-SON -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62560DRVRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS62560DRVRG4-ND
Voltage Regulators - DC DC Switching Regulators TPS62560DRVRG4-ND
Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 600mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 600mA 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62560DRVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62560DRVRG4
Voltage Regulators - DC DC Switching Regulators TPS62560DRVRG4
Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 600mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 600mA 6-WDFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62560DRVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62560DRVRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62560DRVRG4
IC REG BUCK ADJ 600MA 6WSON

IC REG BUCK ADJ 600MA 6WSON

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62560DRVRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62560DRVRG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62560DRVRG4
IC REG BUCK ADJ 600MA 6SON

IC REG BUCK ADJ 600MA 6SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62560DRVRG4 TPS62560DRVRG4-ND TPS62560DRVRG4 TPS62560DRVRG4 TPS62560DRVRG4
Product Name TPS62560 2.25MHz 600mA Step-Down Converter in 2x2mm SON Package Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SON Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Synchronous Rectification
Output Voltage 0.8500 to 5.5 volts 0.8500 to 5.5 volts 0.8500 to 5.5 volts 0.8500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM22670MR-ADJ/J7002406 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details
LM22672 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22672MRE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers
LM20343 4.5-36V, 3A Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20343MHE/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
LM22676 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676TJ-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
9 suppliers