2.3-6V PMIC, 2-Ch, 600mA, 2.25MHz, QFN, T/R Product overview: TPS65000RTET from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 600mA, 2.25MHz, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6V, 600mA, 2.25MHz, QFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS65000RTET can be used for catalog matching and distributor lookup.
Handheld/Mobile Devices PMIC 16-WQFN (3x3)
Handheld/Mobile Devices PMIC 16-WQFN (3x3)
Handheld/Mobile Devices PMIC 16-WQFN (3x3)
IC CONV STP-DWN 2.25MHZ DL 16QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 761-TPS65000RTET | 296-24625-2-ND | TPS65000RTET |
| Product Name | 6V 600mA 2.25MHz QFN Power Management IC | Power Management - Specialized | Power Management - Specialized |
| Output Voltage Type | Adjustable / Variable | ||
| Package Type | Other; QFN | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad |
| Output Voltage | 6 volts |