Mobile/OMAP™ PMIC 48-VQFN (6x6)
Mobile/OMAP™ PMIC 48-VQFN (6x6)
Mobile/OMAP™ PMIC 48-VQFN (6x6)
Power Solution 2.8V to 6.3V 48-Pin VQFN EP T/R Product overview: TPS65070RSLT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 6.3V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.8V, 6.3V, VQFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS65070RSLT can be used for catalog matching and distributor lookup.
IC PWR MGMT 5CH W/2 LDO 48VQFN
IC PWR MGMT 5CH W/2 LDO 48VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-32520-2-ND | 761-TPS65070RSLT | TPS65070RSLT | TPS65070RSLT |
| Product Name | Power Management - Specialized | 2.8V 6.3V VQFN Power Management IC | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized | Power Management - Specialized |
| Package Type | Other; 48-VFQFN Exposed Pad | Other; VQFN | Other; 48-VFQFN Exposed Pad | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Output Voltage | 1.8 volts |