650mA, 6-MHz High-Efficiency, 0.4mm Profile Chip Scale Package, Step-Down Converter, Vout=1.05V 6-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1112441-TPS626765YFD
Output Type: Fixed
Topology: Buck
Frequency - Switching: 6MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 650mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Purpose: Step-Down
Maximum Input Voltage: 4.8V
Nominal Output Voltage (Min/Fixed): 1.05V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 1.05V 1 Output 650mA 6-XFBGA, DSBGA
Buck Switching Regulator IC Positive Fixed 1.05V 1 Output 650mA 6-XFBGA, DSBGA
Buck Switching Regulator IC Positive Fixed 1.05V 1 Output 650mA 6-XFBGA, DSBGA
Switching Regulator, Voltage-mode, 0.65A, 6600kHz Switching Freq-Max
Switching Voltage Regulators 650mA, 6MHz High-eff, 0.4mm
Buck Switching Regulator IC Positive Fixed 1.05V 1 Output 650mA 6-XFBGA, DSBGA
IC REG BUCK 1.05V 650MA 6DSBGA
IC REG BUCK 1.05V 650MA 6DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS626765YFDT | 1112441-TPS626765YFDT | 296-TPS626765YFDTCT-ND | TPS626765YFDT | TPS626765YFDT | TPS626765YFDT | TPS626765YFDT | TPS626765YFDT |
| Product Name | TPS626765 650mA, 6-MHz High-Efficiency, 0.4mm Profile Chip Scale Package, Step-Down Converter, Vout=1.05V | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS626765YFDT | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; DSBGA | Other; 6-XFBGA, DSBGA | Other; DSBGA6 | Other; 6-XFBGA, DSBGA | ||||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 1.05 volts | 1.05 volts | 1.05 volts | 1.05 to ? volts | 1.05 volts |