Texas Instruments TPS62590 2.25MHz, 1A Step-Down Converter in 2 x 2 SON Package TPS62590DRVR

Description
2.25MHz, 1A Step-Down Converter in 2 x 2 SON Package 6-SON -40 to 85
Request a Quote
Description
2.25MHz, 1A Step-Down Converter in 2 x 2 SON Package 6-SON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62590DRVR is a synchronous step-down converter designed for high efficiency in battery-powered portable applications. It supports an output current of up to 1A and operates within an input voltage range of 2.5V to 5.5V. The device features a fixed switching frequency of 2.25MHz, which helps maintain efficiency across varying load conditions, including a power save mode for light loads. The output voltage accuracy in PWM mode is ±2.5%, and it has a low quiescent current of approximately 15µA, making it suitable for low-power applications. The TPS62590 is housed in a compact 2mm x 2mm WSON package, facilitating space-constrained designs. It is applicable in mobile phones, tablet PCs, WLAN devices, and point-of-load applications.

Datasheet Summary
Powered by GS/AI

The TPS62590DRVR is a synchronous step-down converter designed for high efficiency in battery-powered portable applications. It supports an output current of up to 1A and operates within an input voltage range of 2.5V to 5.5V. The device features a fixed switching frequency of 2.25MHz, which helps maintain efficiency across varying load conditions, including a power save mode for light loads. The output voltage accuracy in PWM mode is ±2.5%, and it has a low quiescent current of approximately 15µA, making it suitable for low-power applications. The TPS62590 is housed in a compact 2mm x 2mm WSON package, facilitating space-constrained designs. It is applicable in mobile phones, tablet PCs, WLAN devices, and point-of-load applications.

Suppliers

Company
Product
Description
Supplier Links
TPS62590 2.25MHz, 1A Step-Down Converter in 2 x 2 SON Package - TPS62590DRVR - Texas Instruments
Dallas, TX, United States
TPS62590 2.25MHz, 1A Step-Down Converter in 2 x 2 SON Package
TPS62590DRVR
TPS62590 2.25MHz, 1A Step-Down Converter in 2 x 2 SON Package TPS62590DRVR
2.25MHz, 1A Step-Down Converter in 2 x 2 SON Package 6-SON -40 to 85

2.25MHz, 1A Step-Down Converter in 2 x 2 SON Package 6-SON -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-37149-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-37149-2-ND
Voltage Regulators - DC DC Switching Regulators 296-37149-2-ND
Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 1A 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 1A 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-37149-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-37149-6-ND
Voltage Regulators - DC DC Switching Regulators 296-37149-6-ND
Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 1A 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 1A 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-37149-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-37149-1-ND
Voltage Regulators - DC DC Switching Regulators 296-37149-1-ND
Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 1A 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 1A 6-WDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62590DRVR - 034406-TPS62590DRVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62590DRVR
034406-TPS62590DRVR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62590DRVR 034406-TPS62590DRVR
Manufacturer: Texas Instruments Win Source Part Number: 034406-TPS62590DRVR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A Family Name: TPS62590 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (2x2) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.75V Maximum Output Voltage: 5.5V Minimum Input Voltage: 2.5V Alternative Parts (Cross-Reference): LTC3411IMS; LTC3411IMS#TRM; LTC3411IMS#TRMPBF; LTC3411IMS#TR; Introduction Date: December 01, 2008 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 034406-TPS62590DRVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Family Name: TPS62590
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.75V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.5V
Alternative Parts (Cross-Reference): LTC3411IMS; LTC3411IMS#TRM; LTC3411IMS#TRMPBF; LTC3411IMS#TR;
Introduction Date: December 01, 2008
ECCN: EAR99
Country of Origin: Malaysia, Philippines, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62590DRVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62590DRVR
Voltage Regulators - DC DC Switching Regulators TPS62590DRVR
IC REG BUCK ADJUSTABLE 1A 6SON

IC REG BUCK ADJUSTABLE 1A 6SON

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62590DRVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62590DRVR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62590DRVR
IC REG BUCK ADJUSTABLE 1A 6SON

IC REG BUCK ADJUSTABLE 1A 6SON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62590DRVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62590DRVR
Voltage Regulators - DC DC Switching Regulators TPS62590DRVR
Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 1A 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 1A 6-WDFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62590DRVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62590DRVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62590DRVR
IC REG BUCK ADJ 1A 6WSON

IC REG BUCK ADJ 1A 6WSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62590DRVR 296-37149-2-ND 034406-TPS62590DRVR TPS62590DRVR TPS62590DRVR TPS62590DRVR TPS62590DRVR
Product Name TPS62590 2.25MHz, 1A Step-Down Converter in 2 x 2 SON Package Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62590DRVR Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck; Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SON Other; 6-WDFN Exposed Pad Other; 6-SON (2x2) Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.7500 to 5.5 volts 0.7500 to 5.5 volts 0.7500 volts 0.7500 volts 0.7500 to 5.5 volts 0.7500 volts
Unlock Full Specs
to access all available technical data