SWITCHED CAPACITOR REGULATOR, 520kHz SWITCHING FREQ-MAX, PQCC24, 4 X 4 MM, GREEN, PLASTIC, QFN-24 Product overview: TPS65111RGER from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520kHz, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 520kHz, QFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65111RGER can be used for catalog matching and distributor lookup.
Switched Capacitor Regulator, 520kHz Switching Freq-Max, PQCC24
IC REG CHRG PUMP LTPS 3OUT 24QFN
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | Charge Pump Regulators |
| Product Number | 750-TPS65111RGER | TPS65111RGER | TPS65111RGER |
| Product Name | 520kHz QFN Power Management IC | PMIC - Voltage Regulators - Special Purpose | |
| Package Type | Other; QFN | Other; LCC24 | Other; 24-VFQFN Exposed Pad |
| Output Voltage | 9 volts | ||
| IOUT | 1.00E-3 amps | ||
| VIN | 5.5 volts |