600-mA, 6-MHz, Vout 1.82V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85
Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA 6-XFBGA, DSBGA
Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA 6-XFBGA, DSBGA
IC REG BUCK 1.82V 600MA 6DSBGA
IC REG BUCK 1.82V 600MA 6DSBGA
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62620YFDR | TPS62620YFDR-ND | TPS62620YFDR | TPS62620YFDR | TPS62620YFDR |
| Product Name | TPS62620 600-mA, 6-MHz, Vout 1.82V, 90% Efficiency Step-Down Converter | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; DSBGA | Other; 6-XFBGA, DSBGA | Other; 6-XFBGA, DSBGA | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 1.82 volts | 1.82 volts | 1.82 to ? volts | 1.82 volts |