Texas Instruments TPS62672 500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.5V TPS62672YFDT

Description
500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.5V 6-DSBGA -40 to 85
Request a Quote Datasheet
Description
500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.5V 6-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62672 500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.5V - TPS62672YFDT - Texas Instruments
Dallas, TX, United States
TPS62672 500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.5V
TPS62672YFDT
TPS62672 500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.5V TPS62672YFDT
500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.5V 6-DSBGA -40 to 85

500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.5V 6-DSBGA -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62672YFDTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62672YFDTCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62672YFDTCT-ND
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 650mA 6-XFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 650mA 6-XFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62672YFDTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62672YFDTTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62672YFDTTR-ND
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 650mA 6-XFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 650mA 6-XFBGA, DSBGA

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62672YFDT - 1112437-TPS62672YFDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62672YFDT
1112437-TPS62672YFDT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62672YFDT 1112437-TPS62672YFDT
Manufacturer: Texas Instruments Win Source Part Number: 1112437-TPS62672YFDT Output Type: Fixed Topology: Buck Frequency - Switching: 6MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 650mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Purpose: Step-Down Maximum Input Voltage: 4.8V Nominal Output Voltage (Min/Fixed): 1.5V Minimum Input Voltage: 2.3V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112437-TPS62672YFDT
Output Type: Fixed
Topology: Buck
Frequency - Switching: 6MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 650mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Purpose: Step-Down
Maximum Input Voltage: 4.8V
Nominal Output Voltage (Min/Fixed): 1.5V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS62672YFDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62672YFDT
Voltage Regulators - DC DC Switching Regulators TPS62672YFDT
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 650mA 6-XFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 650mA 6-XFBGA, DSBGA

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62672YFDT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62672YFDT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62672YFDT
IC REG BUCK 1.5V 650MA 6DSBGA

IC REG BUCK 1.5V 650MA 6DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62672YFDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62672YFDT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62672YFDT
IC REG BUCK 1.5V 650MA 6DSBGA

IC REG BUCK 1.5V 650MA 6DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62672YFDT 296-TPS62672YFDTCT-ND 1112437-TPS62672YFDT TPS62672YFDT TPS62672YFDT TPS62672YFDT
Product Name TPS62672 500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.5V Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62672YFDT Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DSBGA Other; 6-XFBGA, DSBGA Other; 6-XFBGA, DSBGA
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1.5 volts 1.5 volts 1.5 volts 1.5 to ? volts 1.5 volts
Unlock Full Specs
to access all available technical data