Programmable Multi Channel PMIC to 64-Pin VQFN EP T/R Product overview: TPS650942A0RSKT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS650942A0RSKT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 798106-TPS650942A0RS
Series: D-CAP2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 64-VFQFN Exposed Pad
Applications: Controller/Converter
Mounting: SMD
Voltage - Output: Multiple
Voltage - Input: 5.6 V ~ 21 V
Number of Outputs: 12
Family Name: TPS650942
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-QFN (7x7)
Alternative Parts (Cross-Reference): TPS650942A0RSKR;
Introduction Date: June 05, 2017
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC REG CTRLR/CONV 12OUT 64VQFN
IC REG CTRLR/CONV 12OUT 64VQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-TPS650942A0RSKT | 798106-TPS650942A0RSKT | TPS650942A0RSKT | TPS650942A0RSKT |
| Product Name | VQFN Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS650942A0RSKT | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |