Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators TPS65033000RGERQ1

Description
Win Source Part Number: 1353499-TPS65033000R GERQ1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Converter, Digital Still Cameras REACH Status: REACH Unaffected ECCN: EAR99 Number of Outputs: 4 Voltage - Output: 0.9V ~ 1.9V, 1.8V ~ 3.3V, 2.5V ~ 4V Voltage - Input: 2.5V ~ 5.5V, 4V ~ 18.3V
Request a Quote Datasheet
Description
Win Source Part Number: 1353499-TPS65033000R GERQ1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Converter, Digital Still Cameras REACH Status: REACH Unaffected ECCN: EAR99 Number of Outputs: 4 Voltage - Output: 0.9V ~ 1.9V, 1.8V ~ 3.3V, 2.5V ~ 4V Voltage - Input: 2.5V ~ 5.5V, 4V ~ 18.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - 1353499-TPS65033000RGERQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
1353499-TPS65033000RGERQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators 1353499-TPS65033000RGERQ1
Win Source Part Number: 1353499-TPS65033000R GERQ1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Converter, Digital Still Cameras REACH Status: REACH Unaffected ECCN: EAR99 Number of Outputs: 4 Voltage - Output: 0.9V ~ 1.9V, 1.8V ~ 3.3V, 2.5V ~ 4V Voltage - Input: 2.5V ~ 5.5V, 4V ~ 18.3V

Win Source Part Number: 1353499-TPS65033000RGERQ1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 41 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Converter, Digital Still Cameras
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Outputs: 4
Voltage - Output: 0.9V ~ 1.9V, 1.8V ~ 3.3V, 2.5V ~ 4V
Voltage - Input: 2.5V ~ 5.5V, 4V ~ 18.3V

Buy Now Datasheet
Special Purpose Regulators - TPS65033000RGERQ1 - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
TPS65033000RGERQ1
Special Purpose Regulators TPS65033000RGERQ1
THREE STEP-DOWN CONVERTERS WITH

THREE STEP-DOWN CONVERTERS WITH

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1353499-TPS65033000RGERQ1 TPS65033000RGERQ1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Special Purpose Regulators
Package Type Other; Tape & Reel Other; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25622ERYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1220379 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Motor Drivers, Controllers - A5941GLNTR-T - ODG (Origin Data Global)
Specs
Package Type SSOP; Other; 10-SOP (0.154", 3.90mm Width)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3309ART-3.3-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details