Texas Instruments High-Performance Analog VQFN Power Management IC TPS650945A0RSKR

Description
Programmable mid input voltage range Power Management IC (PMIC) for Apollo Lake processors 64-VQFN -40 to 85 Product overview: TPS650945A0RSKR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS650945A0RSKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Programmable mid input voltage range Power Management IC (PMIC) for Apollo Lake processors 64-VQFN -40 to 85 Product overview: TPS650945A0RSKR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS650945A0RSKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
VQFN Power Management IC
750-TPS650945A0RSKR
VQFN Power Management IC 750-TPS650945A0RSKR
Programmable mid input voltage range Power Management IC (PMIC) for Apollo Lake processors 64-VQFN -40 to 85 Product overview: TPS650945A0RSKR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS650945A0RSKR can be used for catalog matching and distributor lookup.

Programmable mid input voltage range Power Management IC (PMIC) for Apollo Lake processors 64-VQFN -40 to 85 Product overview: TPS650945A0RSKR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS650945A0RSKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - 1373172-TPS650945A0RSKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
1373172-TPS650945A0RSKR
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators 1373172-TPS650945A0RSKR
Win Source Part Number: 1373172-TPS650945A0R SKR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Product Status: Active Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (8x8) Base Product Number: TPS650945 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Controller/Converter , Mobile PCs REACH Status: REACH Unaffected ECCN: EAR99 Number of Outputs: 12 Voltage - Output: Multiple Voltage - Input: 5.6V ~ 21V

Win Source Part Number: 1373172-TPS650945A0RSKR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Product Status: Active
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (8x8)
Base Product Number: TPS650945
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Controller/Converter, Mobile PCs
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Outputs: 12
Voltage - Output: Multiple
Voltage - Input: 5.6V ~ 21V

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS650945A0RSKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS650945A0RSKR
PMIC - Voltage Regulators - Special Purpose TPS650945A0RSKR
IC PWR MGMT SWITCHING REGULATOR

IC PWR MGMT SWITCHING REGULATOR

Supplier's Site Datasheet
Special Purpose Regulators - TPS650945A0RSKR - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
TPS650945A0RSKR
Special Purpose Regulators TPS650945A0RSKR
IC PWR MGMT SWITCHING REGULATOR

IC PWR MGMT SWITCHING REGULATOR

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 750-TPS650945A0RSKR 1373172-TPS650945A0RSKR TPS650945A0RSKR TPS650945A0RSKR
Product Name VQFN Power Management IC Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose Special Purpose Regulators
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24617RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
LED Drivers - A8513KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1917009 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; μmax
View Details
PMIC - Voltage Regulators - Linear - ADP3301ARZ-3.2 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details