Texas Instruments High-Performance Analog 5.8V 5V 2.1MHz HTSSOP Power Management IC TPS65100PWPR

Description
LCD Driver IC, 2.7-5.8V In, 5V Out, 2.1MHz, 4 Ch, HTSSOP EP Product overview: TPS65100PWPR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8V, 5V, 2.1MHz, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.8V, 5V, 2.1MHz, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65100PWPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LCD Driver IC, 2.7-5.8V In, 5V Out, 2.1MHz, 4 Ch, HTSSOP EP Product overview: TPS65100PWPR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8V, 5V, 2.1MHz, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.8V, 5V, 2.1MHz, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65100PWPR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.8V 5V 2.1MHz HTSSOP Power Management IC
750-TPS65100PWPR
5.8V 5V 2.1MHz HTSSOP Power Management IC 750-TPS65100PWPR
LCD Driver IC, 2.7-5.8V In, 5V Out, 2.1MHz, 4 Ch, HTSSOP EP Product overview: TPS65100PWPR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8V, 5V, 2.1MHz, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.8V, 5V, 2.1MHz, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65100PWPR can be used for catalog matching and distributor lookup.

LCD Driver IC, 2.7-5.8V In, 5V Out, 2.1MHz, 4 Ch, HTSSOP EP Product overview: TPS65100PWPR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8V, 5V, 2.1MHz, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.8V, 5V, 2.1MHz, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65100PWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65100PWPR - 034474-TPS65100PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65100PWPR
034474-TPS65100PWPR
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65100PWPR 034474-TPS65100PWPR
Manufacturer: Texas Instruments Win Source Part Number: 034474-TPS65100PWPR Packaging: Reel - TR Applications: Controller, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.8 V Number of Outputs: 4 Family Name: TPS65100PWPR Output Voltage: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-HTSSOP Alternative Parts (Cross-Reference): ADM8845ACP; ADM8843ACPZ1-R7; LTC3450EUD; ADM8845ACP-REEL7; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034474-TPS65100PWPR
Packaging: Reel - TR
Applications: Controller, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 5.8 V
Number of Outputs: 4
Family Name: TPS65100PWPR
Output Voltage: Multiple
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-HTSSOP
Alternative Parts (Cross-Reference): ADM8845ACP; ADM8843ACPZ1-R7; LTC3450EUD; ADM8845ACP-REEL7;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS65100PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS65100PWPR
PMIC - Voltage Regulators - Special Purpose TPS65100PWPR
IC REG CTRLR TFT 4OUT 24HTSSOP

IC REG CTRLR TFT 4OUT 24HTSSOP

Supplier's Site Datasheet
Special Purpose Regulators - TPS65100PWPR - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
TPS65100PWPR
Special Purpose Regulators TPS65100PWPR
IC REG CTRLR TFT 4OUT 24HTSSOP

IC REG CTRLR TFT 4OUT 24HTSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 750-TPS65100PWPR 034474-TPS65100PWPR TPS65100PWPR TPS65100PWPR
Product Name 5.8V 5V 2.1MHz HTSSOP Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65100PWPR PMIC - Voltage Regulators - Special Purpose Special Purpose Regulators
Package Type Other; HTSSOP EP SSOP; Other; 24-HTSSOP Other; 24-PowerTSSOP (0.173", 4.40mm Width)
Output Voltage 5 volts
IOUT 0.0200 amps
IQ 7.00E-4 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear Regulator Controllers - 5962-8958701XA - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Voltage Regulators - 1915075 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Motor Drivers, Controllers - A4989SLDTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
VIN 3 to 5.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Battery Chargers - BQ25171QWDRCRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details