Automotive Catalog 2.25MHz, 1A Step-Down Converter in 2 x 2 SON Package 6-SON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 808353-TPS62590TDRVR
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Output (Min/Fixed): 0.75V
Synchronous Rectifier: Yes
Supplier Device Package: 6-SON (2x2)
Temperature Range - Operating: -40°C ~ 105°C
Maximum Input Voltage: 6V
Maximum Output Voltage: 6V
Manufacturer Package: 6-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Part Number Series: TPS62590
Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 1A 6-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 1A 6-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 1A 6-WDFN Exposed Pad
IC REG BUCK ADJUSTABLE 1A 6SON
IC REG BUCK ADJUSTABLE 1A 6SON
Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 1A 6-WDFN Exposed Pad
IC REG BUCK ADJ 1A 6WSON
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62590TDRVRQ1 | 808353-TPS62590TDRVRQ1 | 296-36827-1-ND | TPS62590TDRVRQ1 | TPS62590TDRVRQ1 | TPS62590TDRVRQ1 | TPS62590TDRVRQ1 |
| Product Name | TPS62590-Q1 Automotive Catalog 2.25MHz, 1A Step-Down Converter in 2 x 2 SON Package | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62590TDRVRQ1 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; SON | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.7500 to 5.5 volts | 6 volts | 0.7500 to 6 volts | 0.7500 volts | 0.7500 to 6 volts | 0.7500 volts |