The TPS62612 is a 350-mA, 6-MHz synchronous step-down dc-dc converter designed for battery-powered portable applications, providing a fixed 1.5-V output. It operates from a 2.3-V to 5.5-V input voltage range and achieves 90% efficiency at 6-MHz switching frequency. The device is housed in a 6-pin DSBGA (YFD) package with a maximum height of 0.4 mm and requires only three surface-mount external components for a total solution size under 10 mm². It features automatic PFM/PWM mode switching, a quiescent current of 31 mA in light-load PFM mode, and a start-up time of 100 ms. The operating temperature range is -40°C to 85°C, and the package meets JESD51-7 compliance for thermal performance.
350-mA, 6-MHz, 1.5Vout High Efficiency Step-Down Converter 6-DSBGA -40 to 85
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 350mA 6-XFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1112421-TPS62612YFDT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 6MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 350mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DSBGA (1.30x.93)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC REG BUCK 1.5V 350MA 6DSBGA
IC REG BUCK 1.5V 350MA 6DSBGA
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 350mA 6-XFBGA, DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62612YFDT | 296-27245-2-ND | 1112421-TPS62612YFDT | TPS62612YFDT | TPS62612YFDT | TPS62612YFDT |
| Product Name | TPS62612 350-mA, 6-MHz, 1.5Vout High Efficiency Step-Down Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62612YFDT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; DSBGA | Other; 6-XFBGA, DSBGA | Other; 6-DSBGA (1.30x.93) | Other; 6-XFBGA, DSBGA | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 to ? volts |