Texas Instruments TPS62623 600-mA, 6-MHz, Vout 1.225V, 90% Efficiency Step-Down Converter TPS62623YFFT

Description
600-mA, 6-MHz, Vout 1.225V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85
Request a Quote Datasheet
Description
600-mA, 6-MHz, Vout 1.225V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62623 600-mA, 6-MHz, Vout 1.225V, 90% Efficiency Step-Down Converter - TPS62623YFFT - Texas Instruments
Dallas, TX, United States
TPS62623 600-mA, 6-MHz, Vout 1.225V, 90% Efficiency Step-Down Converter
TPS62623YFFT
TPS62623 600-mA, 6-MHz, Vout 1.225V, 90% Efficiency Step-Down Converter TPS62623YFFT
600-mA, 6-MHz, Vout 1.225V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85

600-mA, 6-MHz, Vout 1.225V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62623YFFT - 798080-TPS62623YFFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62623YFFT
798080-TPS62623YFFT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62623YFFT 798080-TPS62623YFFT
Manufacturer: Texas Instruments Win Source Part Number: 798080-TPS62623YFFT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-UFBGA, DSBGA Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 6MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA Family Name: TPS62623 Output Voltage: 1.225V Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DSBGA Input Voltage MIN: 2.3V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): AS1382A-BWLT-12; BU90009GWZ-E2; BU90008GWZ-E2; FAN5361UC12X; Introduction Date: March 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798080-TPS62623YFFT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-UFBGA, DSBGA
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 6MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 600mA
Family Name: TPS62623
Output Voltage: 1.225V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-DSBGA
Input Voltage MIN: 2.3V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): AS1382A-BWLT-12; BU90009GWZ-E2; BU90008GWZ-E2; FAN5361UC12X;
Introduction Date: March 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62623YFFTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62623YFFTTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62623YFFTTR-ND
Buck Switching Regulator IC Positive Fixed 1.225V 1 Output 600mA 6-UFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.225V 1 Output 600mA 6-UFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62623YFFTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62623YFFTCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62623YFFTCT-ND
Buck Switching Regulator IC Positive Fixed 1.225V 1 Output 600mA 6-UFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.225V 1 Output 600mA 6-UFBGA, DSBGA

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62623YFFT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62623YFFT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62623YFFT
IC REG BUCK 1.225V 600MA 6DSBGA

IC REG BUCK 1.225V 600MA 6DSBGA

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62623YFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62623YFFT
Voltage Regulators - DC DC Switching Regulators TPS62623YFFT
Buck Switching Regulator IC Positive Fixed 1.225V 1 Output 600mA 6-UFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.225V 1 Output 600mA 6-UFBGA, DSBGA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62623YFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62623YFFT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62623YFFT
IC REG BUCK 1.225V 600MA 6DSBGA

IC REG BUCK 1.225V 600MA 6DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62623YFFT 798080-TPS62623YFFT 296-TPS62623YFFTTR-ND TPS62623YFFT TPS62623YFFT TPS62623YFFT
Product Name TPS62623 600-mA, 6-MHz, Vout 1.225V, 90% Efficiency Step-Down Converter PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62623YFFT Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck; Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; DSBGA Other; 6-UFBGA, DSBGA Other; 6-UFBGA, DSBGA Other; 6-UFBGA, DSBGA
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 1.23 volts 1.23 volts 1.23 volts 1.23 to ? volts 1.23 volts
Unlock Full Specs
to access all available technical data