Texas Instruments TPS62560 2.25MHz 600mA Step-Down Converter in 2x2mm SON Package TPS62560DRVR

Description
2.25MHz 600mA Step-Down Converter in 2x2mm SON Package 6-SON -40 to 85
Request a Quote Datasheet
Description
2.25MHz 600mA Step-Down Converter in 2x2mm SON Package 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62560 2.25MHz 600mA Step-Down Converter in 2x2mm SON Package - TPS62560DRVR - Texas Instruments
Dallas, TX, United States
TPS62560 2.25MHz 600mA Step-Down Converter in 2x2mm SON Package
TPS62560DRVR
TPS62560 2.25MHz 600mA Step-Down Converter in 2x2mm SON Package TPS62560DRVR
2.25MHz 600mA Step-Down Converter in 2x2mm SON Package 6-SON -40 to 85

2.25MHz 600mA Step-Down Converter in 2x2mm SON Package 6-SON -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39457-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39457-6-ND
Voltage Regulators - DC DC Switching Regulators 296-39457-6-ND
Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 600mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 600mA 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39457-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39457-1-ND
Voltage Regulators - DC DC Switching Regulators 296-39457-1-ND
Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 600mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 600mA 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39457-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39457-2-ND
Voltage Regulators - DC DC Switching Regulators 296-39457-2-ND
Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 600mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 600mA 6-WDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62560DRVR - 034403-TPS62560DRVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62560DRVR
034403-TPS62560DRVR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62560DRVR 034403-TPS62560DRVR
Manufacturer: Texas Instruments Win Source Part Number: 034403-TPS62560DRVR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Family Name: TPS62560 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (2x2) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.85V Maximum Output Voltage: 5.5V Minimum Input Voltage: 2.5V Alternative Parts (Cross-Reference): LTC3542EDC-1#TRMPBF; LTC3404EMS8; LTC3542IDC#PBF; LTC3404EMS8#TR; Introduction Date: February 01, 2008 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 034403-TPS62560DRVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Family Name: TPS62560
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.85V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.5V
Alternative Parts (Cross-Reference): LTC3542EDC-1#TRMPBF; LTC3404EMS8; LTC3542IDC#PBF; LTC3404EMS8#TR;
Introduction Date: February 01, 2008
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62560DRVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62560DRVR
Voltage Regulators - DC DC Switching Regulators TPS62560DRVR
IC REG BUCK ADJ 600MA 6SON

IC REG BUCK ADJ 600MA 6SON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62560DRVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62560DRVR
Voltage Regulators - DC DC Switching Regulators TPS62560DRVR
Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 600mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 600mA 6-WDFN Exposed Pad

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62560DRVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62560DRVR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62560DRVR
IC REG BUCK ADJ 600MA 6SON

IC REG BUCK ADJ 600MA 6SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62560DRVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62560DRVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62560DRVR
IC REG BUCK ADJ 600MA 6WSON

IC REG BUCK ADJ 600MA 6WSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62560DRVR 296-39457-6-ND 034403-TPS62560DRVR TPS62560DRVR TPS62560DRVR TPS62560DRVR TPS62560DRVR
Product Name TPS62560 2.25MHz 600mA Step-Down Converter in 2x2mm SON Package Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62560DRVR Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck; Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SON Other; 6-WDFN Exposed Pad Other; 6-SON (2x2) Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.8500 to 5.5 volts 0.8500 to 5.5 volts 0.8500 volts 0.8500 volts 0.8500 to 5.5 volts 0.8500 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.9A 600kHz Voltage Regulator IC - 739-LM22674MRE-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOP
Output Voltage 5 volts
IOUT 0.5000 amps
View Details
2 suppliers
DC DC Switching Controllers - 5962-8951104EA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
DC DC Switching Controllers - CN87383A1CYKAT - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers