Texas Instruments TPS62621 600-mA, 6-MHz, Vout 1.8V, 90% Efficiency Step-Down Converter TPS62621YFFT

Description
600-mA, 6-MHz, Vout 1.8V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85
Request a Quote Datasheet
Description
600-mA, 6-MHz, Vout 1.8V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62621 600-mA, 6-MHz, Vout 1.8V, 90% Efficiency Step-Down Converter - TPS62621YFFT - Texas Instruments
Dallas, TX, United States
TPS62621 600-mA, 6-MHz, Vout 1.8V, 90% Efficiency Step-Down Converter
TPS62621YFFT
TPS62621 600-mA, 6-MHz, Vout 1.8V, 90% Efficiency Step-Down Converter TPS62621YFFT
600-mA, 6-MHz, Vout 1.8V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85

600-mA, 6-MHz, Vout 1.8V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-24966-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-24966-1-ND
Voltage Regulators - DC DC Switching Regulators 296-24966-1-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-UFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-UFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-24966-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-24966-6-ND
Voltage Regulators - DC DC Switching Regulators 296-24966-6-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-UFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-UFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-24966-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-24966-2-ND
Voltage Regulators - DC DC Switching Regulators 296-24966-2-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-UFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-UFBGA, DSBGA

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62621YFFT - 1272928-TPS62621YFFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62621YFFT
1272928-TPS62621YFFT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62621YFFT 1272928-TPS62621YFFT
Manufacturer: Texas Instruments Win Source Part Number: 1272928-TPS62621YFFT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-UFBGA, DSBGA Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 6MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA Family Name: TPS62621 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 6-DSBGA Input Voltage MIN: 2.3V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): BU90054GWZ-E2; FAN5361UC18X; FAN5361UC182X; Introduction Date: November 01, 2008 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272928-TPS62621YFFT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-UFBGA, DSBGA
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 6MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 600mA
Family Name: TPS62621
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-DSBGA
Input Voltage MIN: 2.3V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): BU90054GWZ-E2; FAN5361UC18X; FAN5361UC182X;
Introduction Date: November 01, 2008
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TPS62621YFFT - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 0.6A, 6600kHz Switching Freq-Max, PBGA6

Switching Regulator, Voltage-mode, 0.6A, 6600kHz Switching Freq-Max, PBGA6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62621YFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62621YFFT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62621YFFT
IC REG BUCK 1.8V 600MA 6DSBGA

IC REG BUCK 1.8V 600MA 6DSBGA

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62621YFFT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62621YFFT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62621YFFT
IC REG BUCK 1.8V 600MA 6DSBGA

IC REG BUCK 1.8V 600MA 6DSBGA

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62621YFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62621YFFT
Voltage Regulators - DC DC Switching Regulators TPS62621YFFT
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-UFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-UFBGA, DSBGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62621YFFT 296-24966-1-ND 1272928-TPS62621YFFT TPS62621YFFT TPS62621YFFT TPS62621YFFT TPS62621YFFT
Product Name TPS62621 600-mA, 6-MHz, Vout 1.8V, 90% Efficiency Step-Down Converter Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62621YFFT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DSBGA Other; 6-UFBGA, DSBGA Other; 6-UFBGA, DSBGA Other; DSBGA6 Other; 6-UFBGA, DSBGA
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts
Unlock Full Specs
to access all available technical data