Texas Instruments 6V 1.5A 2.25MHz QFN Power Management IC TPS65023RSBT

Description
PMIC | 2.5-6V | 1.5A | 2.25MHz | I2C | QFN | 40-Pin Product overview: TPS65023RSBT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1.5A, 2.25MHz, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6V, 1.5A, 2.25MHz, QFN, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-TPS65023RSBT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PMIC | 2.5-6V | 1.5A | 2.25MHz | I2C | QFN | 40-Pin Product overview: TPS65023RSBT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1.5A, 2.25MHz, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6V, 1.5A, 2.25MHz, QFN, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-TPS65023RSBT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 1.5A 2.25MHz QFN Power Management IC
713-TPS65023RSBT
6V 1.5A 2.25MHz QFN Power Management IC 713-TPS65023RSBT
PMIC | 2.5-6V | 1.5A | 2.25MHz | I2C | QFN | 40-Pin Product overview: TPS65023RSBT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1.5A, 2.25MHz, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6V, 1.5A, 2.25MHz, QFN, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-TPS65023RSBT can be used for catalog matching and distributor lookup.

PMIC | 2.5-6V | 1.5A | 2.25MHz | I2C | QFN | 40-Pin Product overview: TPS65023RSBT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1.5A, 2.25MHz, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 6V, 1.5A, 2.25MHz, QFN, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-TPS65023RSBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Battery Management - TPS65023RSBT - 034456-TPS65023RSBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - TPS65023RSBT
034456-TPS65023RSBT
PMIC - PMIC - Battery Management - TPS65023RSBT 034456-TPS65023RSBT
Manufacturer: Texas Instruments Win Source Part Number: 034456-TPS65023RSBT Packaging: Reel - TR Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: TPS65023 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-WQFN (5x5) Purpose: Power Management Alternative Parts (Cross-Reference): TPS65023RSB; TPS65023RSBTG4; TPS65023RSBR; TPS65023RSBRG4; Introduction Date: November 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Power Management, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 034456-TPS65023RSBT
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Family Name: TPS65023
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-WQFN (5x5)
Purpose: Power Management
Alternative Parts (Cross-Reference): TPS65023RSB; TPS65023RSBTG4; TPS65023RSBR; TPS65023RSBRG4;
Introduction Date: November 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Power Management, Audio

Buy Now Datasheet
Battery Management - TPS65023RSBT - ODG (Origin Data Global)
Shenzhen, China
Battery Management
TPS65023RSBT
Battery Management TPS65023RSBT
IC BAT PWR MGMT LI-ION 1C 40WQFN

IC BAT PWR MGMT LI-ION 1C 40WQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 713-TPS65023RSBT 034456-TPS65023RSBT TPS65023RSBT
Product Name 6V 1.5A 2.25MHz QFN Power Management IC PMIC - PMIC - Battery Management - TPS65023RSBT Battery Management
Package Type Other; QFN Other; 40-WQFN (5x5) Other; 40-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data