Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Special Purpose - TPS6508640RSKT TPS6508640RSKT

Description
Manufacturer: Texas Instruments Win Source Part Number: 937300-TPS6508640RSK T Series: D-CAP2™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Controller/Converter , Digital Cameras Voltage Regulator IC 9 Output 64-VQFN (8x8) Package: 64-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS6508640 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52036-6, 296-52036-1, 296-52036-2, TPS6508640RSKT-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937300-TPS6508640RSK T Series: D-CAP2™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Controller/Converter , Digital Cameras Voltage Regulator IC 9 Output 64-VQFN (8x8) Package: 64-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS6508640 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52036-6, 296-52036-1, 296-52036-2, TPS6508640RSKT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS6508640RSKT - 937300-TPS6508640RSKT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS6508640RSKT
937300-TPS6508640RSKT
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS6508640RSKT 937300-TPS6508640RSKT
Manufacturer: Texas Instruments Win Source Part Number: 937300-TPS6508640RSK T Series: D-CAP2™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Controller/Converter , Digital Cameras Voltage Regulator IC 9 Output 64-VQFN (8x8) Package: 64-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS6508640 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52036-6, 296-52036-1, 296-52036-2, TPS6508640RSKT-ND

Manufacturer: Texas Instruments
Win Source Part Number: 937300-TPS6508640RSKT
Series: D-CAP2™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series Controller/Converter, Digital Cameras Voltage Regulator IC 9 Output 64-VQFN (8x8)
Package: 64-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS6508640
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52036-6, 296-52036-1, 296-52036-2, TPS6508640RSKT-ND

Buy Now Datasheet
Power Management - Specialized - 296-52036-2-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
296-52036-2-ND
Power Management - Specialized 296-52036-2-ND
D-CAP2™ Controller/Converter , Digital Cameras Voltage Regulator IC 9 Output 64-VQFN (8x8)

D-CAP2™ Controller/Converter, Digital Cameras Voltage Regulator IC 9 Output 64-VQFN (8x8)

Buy Now Datasheet
Power Management - Specialized - 296-52036-1-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
296-52036-1-ND
Power Management - Specialized 296-52036-1-ND
D-CAP2™ Controller/Converter , Digital Cameras Voltage Regulator IC 9 Output 64-VQFN (8x8)

D-CAP2™ Controller/Converter, Digital Cameras Voltage Regulator IC 9 Output 64-VQFN (8x8)

Buy Now Datasheet
Power Management - Specialized - 296-52036-6-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
296-52036-6-ND
Power Management - Specialized 296-52036-6-ND
D-CAP2™ Controller/Converter , Digital Cameras Voltage Regulator IC 9 Output 64-VQFN (8x8)

D-CAP2™ Controller/Converter, Digital Cameras Voltage Regulator IC 9 Output 64-VQFN (8x8)

Buy Now Datasheet
Singapore, Singapore
VQFN Power Management IC
750-TPS6508640RSKT
VQFN Power Management IC 750-TPS6508640RSKT
Configurable multi-rail PMIC for Xilinx MPSoCs and FPGAs 64-VQFN -40 to 85 Product overview: TPS6508640RSKT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS6508640RSKT can be used for catalog matching and distributor lookup.

Configurable multi-rail PMIC for Xilinx MPSoCs and FPGAs 64-VQFN -40 to 85 Product overview: TPS6508640RSKT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS6508640RSKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose Regulators - TPS6508640RSKT - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
TPS6508640RSKT
Special Purpose Regulators TPS6508640RSKT
IC REG CTLR DGTL CAM 9OUT 64VQFN

IC REG CTLR DGTL CAM 9OUT 64VQFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS6508640RSKT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS6508640RSKT
PMIC - Voltage Regulators - Special Purpose TPS6508640RSKT
IC REG CTLR DGTL CAM 9OUT 64VQFN

IC REG CTLR DGTL CAM 9OUT 64VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 937300-TPS6508640RSKT 296-52036-2-ND 750-TPS6508640RSKT TPS6508640RSKT TPS6508640RSKT
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS6508640RSKT Power Management - Specialized VQFN Power Management IC Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; 64-VQFN (8x8) Other; 64-VFQFN Exposed Pad Other; 64-VFQFN Exposed Pad Other; 64-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 7139509P - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type SOT89; Other; SOT-89
IQ 0.0020 amps
View Details
LED Drivers - A6216KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP1720TRMZ5-EP - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.0500 amps
View Details
Battery Chargers - BQ24192IRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details