500-mA, 4-MHz, 2.85-Vout High-Efficiency Step-Down Converter in Chip Scale Packaging 6-DSBGA -40 to 85
Buck Switching Regulator IC Positive Fixed 2.85V 1 Output 500mA 6-UFBGA, DSBGA
Buck Switching Regulator IC Positive Fixed 2.85V 1 Output 500mA 6-UFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 937297-TPS62690YFFT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 2.85V 1 Output 500mA 6-UFBGA, DSBGA
Package: 6-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS62690
Categories: Integrated Circuits (ICs)
Case / Package: 6-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS62690YFFT-ND, 296-TPS62690YFFTDKR,
Switching Regulator, Voltage-mode, 0.5A, 4400kHz Switching Freq-Max
IC REG BUCK 2.85V 500MA 6DSBGA
Buck Switching Regulator IC Positive Fixed 2.85V 1 Output 500mA 6-UFBGA, DSBGA
IC REG BUCK 2.85V 500MA 6DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62690YFFT | 296-TPS62690YFFTTR-ND | 937297-TPS62690YFFT | TPS62690YFFT | TPS62690YFFT | TPS62690YFFT | TPS62690YFFT |
| Product Name | TPS62690 500-mA, 4-MHz, 2.85-Vout High-Efficiency Step-Down Converter in Chip Scale Packaging | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62690YFFT | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; DSBGA | Other; 6-UFBGA, DSBGA | Other; 6-DSBGA | Other; DSBGA6 | Other; 6-UFBGA, DSBGA | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 2.85 volts | 2.85 volts | 2.85 to ? volts | 2.85 volts |