600-mA, 6-MHz, Vout 1.2V with Active Output Cap Discharge Capability 6-DSBGA -40 to 85
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 6-UFBGA, DSBGA
600-mA, 6-MHz, Vout 1.2V with Active Output Cap Discharge Capability 6-DSBGA -40 to 85 Product overview: TPS62625YFFR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62625YFFR can be used for catalog matching and distributor lookup.
IC REG BUCK 1.2V 600MA 6DSBGA
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 6-UFBGA, DSBGA
IC REG BUCK 1.2V 600MA 6DSBGA
IC REG BUCK 1.2V 600MA 6DSBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62625YFFR | 296-24884-2-ND | 739-TPS62625YFFR | TPS62625YFFR | TPS62625YFFR | TPS62625YFFR | TPS62625YFFR |
| Product Name | TPS62625 600-mA, 6-MHz, Vout 1.2V with Active Output Cap Discharge Capability | Voltage Regulators - DC DC Switching Regulators | 1.2V Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; DSBGA | Other; 6-UFBGA, DSBGA | Other; 6-UFBGA, DSBGA | Other; 6-UFBGA, DSBGA | |||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 to ? volts | 1.2 volts | 1.2 volts |