Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators TPS650947A0RSKR

Description
Win Source Part Number: 1353363-TPS650947A0R SKR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (8x8) Base Product Number: TPS650947 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Controller/Converter , Mobile PCs REACH Status: REACH Unaffected ECCN: EAR99 Number of Outputs: 12 Voltage - Output: Multiple Voltage - Input: 5.6V ~ 21V
Request a Quote Datasheet
Description
Win Source Part Number: 1353363-TPS650947A0R SKR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (8x8) Base Product Number: TPS650947 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Controller/Converter , Mobile PCs REACH Status: REACH Unaffected ECCN: EAR99 Number of Outputs: 12 Voltage - Output: Multiple Voltage - Input: 5.6V ~ 21V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - 1353363-TPS650947A0RSKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
1353363-TPS650947A0RSKR
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators 1353363-TPS650947A0RSKR
Win Source Part Number: 1353363-TPS650947A0R SKR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (8x8) Base Product Number: TPS650947 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Controller/Converter , Mobile PCs REACH Status: REACH Unaffected ECCN: EAR99 Number of Outputs: 12 Voltage - Output: Multiple Voltage - Input: 5.6V ~ 21V

Win Source Part Number: 1353363-TPS650947A0RSKR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (8x8)
Base Product Number: TPS650947
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Controller/Converter, Mobile PCs
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Outputs: 12
Voltage - Output: Multiple
Voltage - Input: 5.6V ~ 21V

Buy Now Datasheet
Singapore, Singapore
VQFN Power Management IC
750-TPS650947A0RSKR
VQFN Power Management IC 750-TPS650947A0RSKR
Programmable mid input voltage range Power Management IC (PMIC) for Apollo Lake processors 64-VQFN -40 to 85 Product overview: TPS650947A0RSKR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS650947A0RSKR can be used for catalog matching and distributor lookup.

Programmable mid input voltage range Power Management IC (PMIC) for Apollo Lake processors 64-VQFN -40 to 85 Product overview: TPS650947A0RSKR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS650947A0RSKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS650947A0RSKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS650947A0RSKR
PMIC - Voltage Regulators - Special Purpose TPS650947A0RSKR
PWR MGMT SPECIALIZED REGULATOR

PWR MGMT SPECIALIZED REGULATOR

Supplier's Site Datasheet
Special Purpose Regulators - TPS650947A0RSKR - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
TPS650947A0RSKR
Special Purpose Regulators TPS650947A0RSKR
PWR MGMT SPECIALIZED REGULATOR

PWR MGMT SPECIALIZED REGULATOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1353363-TPS650947A0RSKR 750-TPS650947A0RSKR TPS650947A0RSKR TPS650947A0RSKR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators VQFN Power Management IC PMIC - Voltage Regulators - Special Purpose Special Purpose Regulators
Package Type Other; Tape & Reel Other; 64-VFQFN Exposed Pad Other; 64-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

LM2941QML 1A Low Dropout Adjustable Regulator - 5962-9166703QYA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown
View Details
Motor Drivers, Controllers - A3987SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.5 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 1460587 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-3.15-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details