Manufacturer: Texas Instruments
Win Source Part Number: 034452-TPS65023BRSBR
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Family Name: TPS65023B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-WQFN (5x5)
Purpose: Power Management
Alternative Parts (Cross-Reference): TPS65023BRSBT;
Introduction Date: July 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
6-channel Power Management IC (PMIC) with 3DC/DCs, 3 LDOs, I2C Interface and DVS 40-WQFN -40 to 85 Product overview: TPS65023BRSBR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-TPS65023BRSBR can be used for catalog matching and distributor lookup.
IC BAT PWR MGMT LI-ION 1C 40WQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 034452-TPS65023BRSBR | 713-TPS65023BRSBR | TPS65023BRSBR |
| Product Name | PMIC - PMIC - Battery Management - TPS65023BRSBR | Power Management IC | Battery Management |
| Package Type | Other; 40-WQFN (5x5) | Other; 40-WFQFN Exposed Pad |