Texas Instruments TPS62665 1000mA, 6-MHz Synchronous Step-Down Converter in Chip Scale Packaging TPS62665YFFR

Description
1000mA, 6-MHz Synchronous Step-Down Converter in Chip Scale Packaging 6-DSBGA -40 to 85
Request a Quote Datasheet
Description
1000mA, 6-MHz Synchronous Step-Down Converter in Chip Scale Packaging 6-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62665 1000mA, 6-MHz Synchronous Step-Down Converter in Chip Scale Packaging - TPS62665YFFR - Texas Instruments
Dallas, TX, United States
TPS62665 1000mA, 6-MHz Synchronous Step-Down Converter in Chip Scale Packaging
TPS62665YFFR
TPS62665 1000mA, 6-MHz Synchronous Step-Down Converter in Chip Scale Packaging TPS62665YFFR
1000mA, 6-MHz Synchronous Step-Down Converter in Chip Scale Packaging 6-DSBGA -40 to 85

1000mA, 6-MHz Synchronous Step-Down Converter in Chip Scale Packaging 6-DSBGA -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62665YFFR - 034412-TPS62665YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62665YFFR
034412-TPS62665YFFR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62665YFFR 034412-TPS62665YFFR
Manufacturer: Texas Instruments Win Source Part Number: 034412-TPS62665YFFR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 6MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DSBGA Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Minimum Input Voltage: 2.3V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034412-TPS62665YFFR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 6MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DSBGA
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-27852-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-27852-2-ND
Voltage Regulators - DC DC Switching Regulators 296-27852-2-ND
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 1A 6-UFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 1A 6-UFBGA, DSBGA

Buy Now Datasheet
IC REG BUCK 1.2V 1A SYNC 6DSBGA - 815-TPS62665YFFR - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK 1.2V 1A SYNC 6DSBGA
815-TPS62665YFFR
IC REG BUCK 1.2V 1A SYNC 6DSBGA 815-TPS62665YFFR
IC REG BUCK 1.2V 1A SYNC 6DSBGA

IC REG BUCK 1.2V 1A SYNC 6DSBGA

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62665YFFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62665YFFR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62665YFFR
IC REG BUCK 1.2V 1A 6DSBGA

IC REG BUCK 1.2V 1A 6DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62665YFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62665YFFR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62665YFFR
IC REG BUCK 1.2V 1A 6DSBGA

IC REG BUCK 1.2V 1A 6DSBGA

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62665YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62665YFFR
Voltage Regulators - DC DC Switching Regulators TPS62665YFFR
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 1A 6-UFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 1A 6-UFBGA, DSBGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62665YFFR 034412-TPS62665YFFR 296-27852-2-ND 815-TPS62665YFFR TPS62665YFFR TPS62665YFFR TPS62665YFFR
Product Name TPS62665 1000mA, 6-MHz Synchronous Step-Down Converter in Chip Scale Packaging PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62665YFFR Voltage Regulators - DC DC Switching Regulators IC REG BUCK 1.2V 1A SYNC 6DSBGA PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DSBGA Other; 6-DSBGA Other; 6-UFBGA, DSBGA Other; 6-UFBGA, DSBGA Other; 6-UFBGA, DSBGA
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 1.2 volts 1.2 volts 1.2 volts 1.2 volts 1.2 volts 1.2 to ? volts
Unlock Full Specs
to access all available technical data