Texas Instruments TPS62671 500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.8V TPS62671YFDT

Description
500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.8V 6-DSBGA -40 to 85
Request a Quote
Description
500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.8V 6-DSBGA -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62671YFDT is a high-frequency synchronous step-down DC-DC converter designed for low-power applications, capable of delivering up to 500 mA of output current with a fixed output voltage of 1.8 V. It operates within a wide input voltage range of 2.3 V to 4.8 V, making it suitable for battery-powered devices. The converter features a regulated switching frequency of 6 MHz, which helps achieve high efficiency, typically around 92%. In light-load conditions, the TPS62671YFDT enters power-save mode, reducing quiescent current to approximately 17 OºA, thereby extending battery life. It also includes a PWM spread spectrum capability to minimize output noise, making it appropriate for noise-sensitive applications. The device is packaged in a compact 6-pin DSBGA format, with a maximum height of 0.4 mm, allowing for space-constrained designs. The TPS62671YFDT is suitable for various applications, including cell phones, CMOS camera modules, and embedded power supplies.

Datasheet Summary
Powered by GS/AI

The TPS62671YFDT is a high-frequency synchronous step-down DC-DC converter designed for low-power applications, capable of delivering up to 500 mA of output current with a fixed output voltage of 1.8 V. It operates within a wide input voltage range of 2.3 V to 4.8 V, making it suitable for battery-powered devices. The converter features a regulated switching frequency of 6 MHz, which helps achieve high efficiency, typically around 92%. In light-load conditions, the TPS62671YFDT enters power-save mode, reducing quiescent current to approximately 17 OºA, thereby extending battery life. It also includes a PWM spread spectrum capability to minimize output noise, making it appropriate for noise-sensitive applications. The device is packaged in a compact 6-pin DSBGA format, with a maximum height of 0.4 mm, allowing for space-constrained designs. The TPS62671YFDT is suitable for various applications, including cell phones, CMOS camera modules, and embedded power supplies.

Suppliers

Company
Product
Description
Supplier Links
TPS62671 500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.8V - TPS62671YFDT - Texas Instruments
Dallas, TX, United States
TPS62671 500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.8V
TPS62671YFDT
TPS62671 500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.8V TPS62671YFDT
500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.8V 6-DSBGA -40 to 85

500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.8V 6-DSBGA -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-28443-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-28443-1-ND
Voltage Regulators - DC DC Switching Regulators 296-28443-1-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 6-XFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 6-XFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-28443-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-28443-2-ND
Voltage Regulators - DC DC Switching Regulators 296-28443-2-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 6-XFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 6-XFBGA, DSBGA

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62671YFDT - 1112436-TPS62671YFDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62671YFDT
1112436-TPS62671YFDT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62671YFDT 1112436-TPS62671YFDT
Manufacturer: Texas Instruments Win Source Part Number: 1112436-TPS62671YFDT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 6MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DSBGA (1.30x.93) Purpose: Step-Down Maximum Input Voltage: 4.8V Nominal Output Voltage (Min/Fixed): 1.8V Minimum Input Voltage: 2.3V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112436-TPS62671YFDT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 6MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DSBGA (1.30x.93)
Purpose: Step-Down
Maximum Input Voltage: 4.8V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC REG BCK 1.8V 0.5A SYNC 6DSBGA - 815-TPS62671YFDT - Utmel Electronic Limited
Hong Kong, China
IC REG BCK 1.8V 0.5A SYNC 6DSBGA
815-TPS62671YFDT
IC REG BCK 1.8V 0.5A SYNC 6DSBGA 815-TPS62671YFDT
IC REG BCK 1.8V 0.5A SYNC 6DSBGA

IC REG BCK 1.8V 0.5A SYNC 6DSBGA

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62671YFDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62671YFDT
Voltage Regulators - DC DC Switching Regulators TPS62671YFDT
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 6-XFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 6-XFBGA, DSBGA

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62671YFDT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62671YFDT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62671YFDT
IC REG BUCK 1.8V 500MA 6DSBGA

IC REG BUCK 1.8V 500MA 6DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62671YFDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62671YFDT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62671YFDT
IC REG BUCK 1.8V 500MA 6DSBGA

IC REG BUCK 1.8V 500MA 6DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62671YFDT 296-28443-1-ND 1112436-TPS62671YFDT 815-TPS62671YFDT TPS62671YFDT TPS62671YFDT TPS62671YFDT
Product Name TPS62671 500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.8V Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62671YFDT IC REG BCK 1.8V 0.5A SYNC 6DSBGA Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DSBGA Other; 6-XFBGA, DSBGA Other; 6-DSBGA (1.30x.93) Other; 6-XFBGA, DSBGA Other; 6-XFBGA, DSBGA
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts 1.8 volts
Unlock Full Specs
to access all available technical data