Texas Instruments TPS62601 500-mA, 6-MHz Synchronous Step-Down Converter in Chip Scale Packaging TPS62601YFFT

Description
500-mA, 6-MHz Synchronous Step-Down Converter in Chip Scale Packaging 6-DSBGA -40 to 85
Request a Quote Datasheet
Description
500-mA, 6-MHz Synchronous Step-Down Converter in Chip Scale Packaging 6-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62601 500-mA, 6-MHz Synchronous Step-Down Converter in Chip Scale Packaging - TPS62601YFFT - Texas Instruments
Dallas, TX, United States
TPS62601 500-mA, 6-MHz Synchronous Step-Down Converter in Chip Scale Packaging
TPS62601YFFT
TPS62601 500-mA, 6-MHz Synchronous Step-Down Converter in Chip Scale Packaging TPS62601YFFT
500-mA, 6-MHz Synchronous Step-Down Converter in Chip Scale Packaging 6-DSBGA -40 to 85

500-mA, 6-MHz Synchronous Step-Down Converter in Chip Scale Packaging 6-DSBGA -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62601YFFT - 125921-TPS62601YFFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62601YFFT
125921-TPS62601YFFT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62601YFFT 125921-TPS62601YFFT
Manufacturer: Texas Instruments Win Source Part Number: 125921-TPS62601YFFT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 6MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DSBGA Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Minimum Input Voltage: 2.3V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 125921-TPS62601YFFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 6MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DSBGA
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62601YFFTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62601YFFTCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62601YFFTCT-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 6-UFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 6-UFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62601YFFTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62601YFFTTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62601YFFTTR-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 6-UFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 6-UFBGA, DSBGA

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62601YFFT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62601YFFT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62601YFFT
IC REG BUCK 1.8V 500MA 6DSBGA

IC REG BUCK 1.8V 500MA 6DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62601YFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62601YFFT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62601YFFT
IC REG BUCK 1.8V 500MA 6DSBGA

IC REG BUCK 1.8V 500MA 6DSBGA

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62601YFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62601YFFT
Voltage Regulators - DC DC Switching Regulators TPS62601YFFT
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 6-UFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 6-UFBGA, DSBGA

Buy Now
IC REG BCK 1.8V 0.5A SYNC 6DSBGA - 815-TPS62601YFFT - Utmel Electronic Limited
Hong Kong, China
IC REG BCK 1.8V 0.5A SYNC 6DSBGA
815-TPS62601YFFT
IC REG BCK 1.8V 0.5A SYNC 6DSBGA 815-TPS62601YFFT
IC REG BCK 1.8V 0.5A SYNC 6DSBGA

IC REG BCK 1.8V 0.5A SYNC 6DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number TPS62601YFFT 125921-TPS62601YFFT 296-TPS62601YFFTCT-ND TPS62601YFFT TPS62601YFFT TPS62601YFFT 815-TPS62601YFFT
Product Name TPS62601 500-mA, 6-MHz Synchronous Step-Down Converter in Chip Scale Packaging PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62601YFFT Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators IC REG BCK 1.8V 0.5A SYNC 6DSBGA
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; 6-DSBGA Other; 6-UFBGA, DSBGA Other; 6-UFBGA, DSBGA Other; 6-UFBGA, DSBGA
Life Cycle Stage Declining; Not For New Designs Active Active
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
Unlock Full Specs
to access all available technical data