Manufacturer: Texas Instruments
Win Source Part Number: 798076-TPS62480RNCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-VFQFN
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.2MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 6A
Family Name: TPS62480
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-VQFN (3x2.5)
Output Voltage MAX: 5.5V
Input Voltage MIN: 2.4V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): ISL70001SRHX/SAMPLE;
Introduction Date: October 06, 2018
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 6A 16-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 6A 16-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 6A 16-VFQFN
IC REG BUCK ADJ 6A DL 16VQFN
Switching Voltage Regulators 6A, 5.5Vin 2-Phase Step-Down
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 6A 16-VFQFN
IC REG BUCK ADJ 6A DL 16VQFN
IC REG BUCK ADJ 6A DL 16VQFN
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 798076-TPS62480RNCT | 296-43867-1-ND | TPS62480RNCT | TPS62480RNCT | TPS62480RNCT | TPS62480RNCT | TPS62480RNCT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62480RNCT | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 16-VFQFN | Other; 16-VFQFN | Other; 16-VFQFN | Other; 16-VFQFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs | ||||
| Output Voltage | 0.6000 volts | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 to 5.5 volts | 0.6000 volts |