Texas Instruments TPS626751 500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.2V TPS626751YFDT

Description
500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.2V 6-DSBGA -40 to 85
Request a Quote Datasheet
Description
500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.2V 6-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS626751 500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.2V - TPS626751YFDT - Texas Instruments
Dallas, TX, United States
TPS626751 500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.2V
TPS626751YFDT
TPS626751 500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.2V TPS626751YFDT
500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.2V 6-DSBGA -40 to 85

500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.2V 6-DSBGA -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS626751YFDT - 798083-TPS626751YFDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS626751YFDT
798083-TPS626751YFDT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS626751YFDT 798083-TPS626751YFDT
Manufacturer: Texas Instruments Win Source Part Number: 798083-TPS626751YFDT Operating Temperature Range: -40°C ~ 85°C (TA) Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 6MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 650mA Family Name: TPS626751 Output Voltage: 1.2V Categories: Integrated Circuits (ICs) Input Voltage MIN: 2.3V Voltage Input MAX: 4.8V Alternative Parts (Cross-Reference): AS1382A-BWLT-12; BU90104GWZ-E2; BU90004GWZ-E2; BU90006GWZ-E2; Introduction Date: January 09, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 798083-TPS626751YFDT
Operating Temperature Range: -40°C ~ 85°C (TA)
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 6MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 650mA
Family Name: TPS626751
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Input Voltage MIN: 2.3V
Voltage Input MAX: 4.8V
Alternative Parts (Cross-Reference): AS1382A-BWLT-12; BU90104GWZ-E2; BU90004GWZ-E2; BU90006GWZ-E2;
Introduction Date: January 09, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Voltage Regulators - DC DC Switching Regulators - 296-TPS626751YFDTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS626751YFDTTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS626751YFDTTR-ND
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 650mA 6-XFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 650mA 6-XFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS626751YFDTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS626751YFDTCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS626751YFDTCT-ND
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 650mA 6-XFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 650mA 6-XFBGA, DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS626751YFDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS626751YFDT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS626751YFDT
IC REG BUCK 1.2V 650MA 6DSBGA

IC REG BUCK 1.2V 650MA 6DSBGA

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS626751YFDT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS626751YFDT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS626751YFDT
IC REG BUCK 1.2V 650MA 6DSBGA

IC REG BUCK 1.2V 650MA 6DSBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS626751YFDT
Switching Voltage Regulators TPS626751YFDT
Switching Voltage Regulators 500mA 6MHz High-Eff SD Cnvtr

Switching Voltage Regulators 500mA 6MHz High-Eff SD Cnvtr

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS626751YFDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS626751YFDT
Voltage Regulators - DC DC Switching Regulators TPS626751YFDT
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 650mA 6-XFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 650mA 6-XFBGA, DSBGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS626751YFDT 798083-TPS626751YFDT 296-TPS626751YFDTTR-ND TPS626751YFDT TPS626751YFDT TPS626751YFDT TPS626751YFDT
Product Name TPS626751 500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.2V PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS626751YFDT Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck; Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; DSBGA Other; 6-XFBGA, DSBGA Other; 6-XFBGA, DSBGA
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 1.2 volts 1.2 volts 1.2 volts 1.2 volts 1.2 to ? volts
Unlock Full Specs
to access all available technical data