Texas Instruments High-Performance Analog 5.8V 5V 2.1MHz HTSSOP Power Management IC TPS65100PWP

Description
LCD Driver IC, 2.7-5.8V In, 5V Out, 2.1MHz, 4 Ch, HTSSOP EP Product overview: TPS65100PWP from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8V, 5V, 2.1MHz, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.8V, 5V, 2.1MHz, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65100PWP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LCD Driver IC, 2.7-5.8V In, 5V Out, 2.1MHz, 4 Ch, HTSSOP EP Product overview: TPS65100PWP from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8V, 5V, 2.1MHz, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.8V, 5V, 2.1MHz, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65100PWP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.8V 5V 2.1MHz HTSSOP Power Management IC
750-TPS65100PWP
5.8V 5V 2.1MHz HTSSOP Power Management IC 750-TPS65100PWP
LCD Driver IC, 2.7-5.8V In, 5V Out, 2.1MHz, 4 Ch, HTSSOP EP Product overview: TPS65100PWP from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8V, 5V, 2.1MHz, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.8V, 5V, 2.1MHz, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65100PWP can be used for catalog matching and distributor lookup.

LCD Driver IC, 2.7-5.8V In, 5V Out, 2.1MHz, 4 Ch, HTSSOP EP Product overview: TPS65100PWP from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8V, 5V, 2.1MHz, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.8V, 5V, 2.1MHz, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65100PWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65100PWP - 1272990-TPS65100PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65100PWP
1272990-TPS65100PWP
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65100PWP 1272990-TPS65100PWP
Manufacturer: Texas Instruments Win Source Part Number: 1272990-TPS65100PWP Packaging: Tube Mounting Style: SMD Applications: Controller, TFT LCD Voltage - Output: Multiple Number of Outputs: 4 Categories: Integrated Circuits Supplier Device Package: 24-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: TPS65100 Manufacturer Pack Quantity: 60 MSL Level: 2 (1 Year) Parts Input Voltage (V): 2.7V ~ 5.8V

Manufacturer: Texas Instruments
Win Source Part Number: 1272990-TPS65100PWP
Packaging: Tube
Mounting Style: SMD
Applications: Controller, TFT LCD
Voltage - Output: Multiple
Number of Outputs: 4
Categories: Integrated Circuits
Supplier Device Package: 24-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: TPS65100
Manufacturer Pack Quantity: 60
MSL Level: 2 (1 Year)
Parts Input Voltage (V): 2.7V ~ 5.8V

Buy Now
PMIC - Voltage Regulators - Special Purpose - TPS65100PWP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS65100PWP
PMIC - Voltage Regulators - Special Purpose TPS65100PWP
IC REG CTRLR TFT 4OUT 24HTSSOP

IC REG CTRLR TFT 4OUT 24HTSSOP

Supplier's Site Datasheet
Special Purpose Regulators - TPS65100PWP - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
TPS65100PWP
Special Purpose Regulators TPS65100PWP
IC REG CTRLR TFT 4OUT 24HTSSOP

IC REG CTRLR TFT 4OUT 24HTSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 750-TPS65100PWP 1272990-TPS65100PWP TPS65100PWP TPS65100PWP
Product Name 5.8V 5V 2.1MHz HTSSOP Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65100PWP PMIC - Voltage Regulators - Special Purpose Special Purpose Regulators
Package Type Other; HTSSOP EP SSOP; Other; 24-TSSOP Exposed Pad Other; 24-PowerTSSOP (0.173", 4.40mm Width)
Output Voltage 5 volts
IOUT 0.0200 amps
IQ 7.00E-4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24160YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 49-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - CAT6217-285TDGT3-CS - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.1500 amps
View Details
Motor Drivers, Controllers - A3935KLQTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 36-BSOP (0.295", 7.50mm Width)
VIN 4.75 to 5.25 volts
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Voltage Regulators - 1220825 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details