The TPS62510DRCT is a 1.5-A step-down converter designed for input voltages from 1.8 V to 3.8 V, intended for portable and point-of-load applications. It operates at a fixed 1.5-MHz switching frequency and delivers 1% output voltage accuracy in PWM mode, with power save mode for high efficiency across all load currents. The device features output voltage tracking for reliable sequencing and a quiescent current of 22 µA. It is packaged in a 3-mm × 3-mm 10-pin VSON with an exposed thermal pad connected to AGND. Operating temperature ranges from -40 °C to 85 °C.
Adjustable, 96% Efficiency, 1.5A Buck Converter for low input voltages 10-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1112416-TPS62510DRCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Down
Maximum Input Voltage: 3.8V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 3.8V
Minimum Input Voltage: 1.8V
Alternative Parts (Cross-Reference): TPS62510DRCRG4; SC251MLTRT; TPS62510DRCTG4; TPS62510DRCT;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A 10-VFDFN Exposed Pad
IC REG BUCK ADJ 1.5A 10VSON
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A 10-VFDFN Exposed Pad
IC REG BUCK ADJ 1.5A 10VSON
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62510DRCT | 1112416-TPS62510DRCT | 296-32512-1-ND | TPS62510DRCT | TPS62510DRCT | TPS62510DRCT |
| Product Name | TPS62510 Adjustable, 96% Efficiency, 1.5A Buck Converter for low input voltages | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62510DRCT | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; VSON | Other; 10-VSON (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Tracking,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 0.6000 to 3.8 volts | 0.6000 volts | 0.6000 to 3.8 volts | 0.6000 to 3.8 volts | 0.6000 volts |